EN
  • EN
  • DE

NCS2202SQ1T2G

Part No NCS2202SQ1T2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR LV LP OD SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Comparator General Purpose Open-Drain, Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name NCS2202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCS2202SQ1T2GOSCT-ND, NCS2202SQ1T2GOSTR-ND, 488-NCS2202SQ1T2GDKR, NCS2202SQ1T2GOSTR, 488-NCS2202SQ1T2GTR, =NCS2202SQ1T2GOSCT-ND, NCS2202SQ1T2GOSCT, 488-NCS2202SQ1T2GCT, NCS2202SQ1T2G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928965-NCS2202SQ1T2G
Ultra Librarian 3D Model Ultra Librarian NCS2202SQ1T2G CAD Model

Description

Introducing the NCS2202SQ1T2G Operational Amplifier from ON Semiconductor

The NCS2202SQ1T2G is a high-precision operational amplifier designed by ON Semiconductor, a leader in energy-efficient innovations. This operational amplifier is well-suited for applications that require low power consumption and high accuracy. The NCS2202SQ1T2G offers a perfect balance between performance and power efficiency, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • Low Power Consumption: The device operates with a quiescent current of just 17 µA, making it an excellent choice for energy-sensitive applications.
  • High Accuracy: With a low input offset voltage of 1.5 mV and a rail-to-rail input/output, the NCS2202SQ1T2G ensures precise signal amplification.
  • Wide Supply Voltage Range: It can operate with a supply voltage ranging from 1.8V to 5.5V, providing flexibility in various circuit designs.
  • Extended Temperature Range: The operational amplifier is designed to work in a broad temperature range from -40°C to +125°C, suitable for industrial and automotive applications.

Applications

The NCS2202SQ1T2G is versatile and can be used in a variety of applications such as:

  • Sensor interfaces
  • Battery-powered devices
  • Portable medical equipment
  • Analog-to-digital converter (ADC) buffer
  • Power supply control
  • Automotive electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCS2202SQ1T2G operational amplifier is no exception and is built to meet the stringent requirements of the industry. It is available in a compact SC-70-5 package, which is ideal for space-constrained applications. Additionally, the device is ROHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the NCS2202SQ1T2G from ON Semiconductor provides the reliability and performance needed to achieve an efficient and accurate signal amplification solution.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2890 $50.5750
425+ $0.2372 $100.8100
655+ $0.2298 $150.5190
900+ $0.2224 $200.1600
1,165+ $0.2149 $250.3585
1,560+ $0.1927 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess