EN
  • EN
  • DE

SN74ALS273NSR

Part No SN74ALS273NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35MHz
Max Propagation Delay @ V, Max CL 15ns @ 5V, 50pF
Current - Output High, Low 2.6mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 20mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1253754-SN74ALS273NSR
Manufacturer Homepage www.ti.com
Family Name SN74ALS273
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian SN74ALS273NSR CAD Model

Description

The SN74ALS273NSR from Texas Instruments is a high-performance, octal D-type flip-flop with a clear function, designed for use in buffering and storage applications in a wide array of digital systems. Housed in a compact, surface-mount package, this integrated circuit is a crucial component in the realm of digital electronics, offering both reliability and flexibility.

Key Features

  • Logic Type: D-Type Flip-Flop - The device consists of eight edge-triggered flip-flops with individual D-type inputs and outputs.
  • Clear Function: Each flip-flop has an associated clear input that, when taken to a high level, will reset the output to a low level regardless of the clock input or data input conditions.
  • Package: The SN74ALS273NSR comes in an SOP (Small Outline Package) with a 20-pin configuration, making it suitable for surface mounting and saving valuable board space.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Speed: This device features fast clock to output times, ensuring quick response in critical applications.
  • Power Consumption: The ALS (Advanced Low-Power Schottky) technology provides a balanced trade-off between speed and low power consumption.

Applications

The SN74ALS273NSR is highly versatile and can be used in a variety of digital applications. It is commonly found in:

  • Storage registers
  • Buffer registers
  • Pattern generators
  • Counter and divider applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ALS273NSR is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. This ensures that designers and engineers can integrate this flip-flop into their systems with confidence, knowing it will perform reliably over its intended lifespan.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5366 $53.7810
80+ $1.2608 $100.8640
125+ $1.2214 $152.6750
170+ $1.1820 $200.9400
220+ $1.1426 $251.3720
295+ $1.0244 $302.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess