EN
  • EN
  • DE

AT49F001NT-12JC

Part No AT49F001NT-12JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 120NS 32PLCC / NOR Flash Parallel 5V 1M-bit 128K x 8 120ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 769056-AT49F001NT-12JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT49F001NT
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F001NT-12JC CAD Model

Description

Microchip Technology AT49F001NT-12JC

The AT49F001NT-12JC is a high-performance Flash memory component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is designed for applications requiring fast access times and high program/erase endurance, making it an ideal choice for a variety of embedded systems.

Key Features:

  • Memory Capacity: The device offers a storage capacity of 1 Megabit (128K x 8), providing ample space for boot code, firmware updates, and data storage in embedded applications.
  • Access Time: With an access time of 120 ns, the AT49F001NT-12JC allows for quick data retrieval, ensuring efficient operation of the system it is integrated into.
  • Package Type: The memory component comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides a compact footprint for space-constrained applications.
  • Operating Voltage: It operates within a voltage range of 5V ± 10%, catering to standard power supply levels in electronic systems.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Program/Erase Cycles: High endurance with a minimum of 10,000 program/erase cycles per sector, offering robust data retention and reliability over the product's lifespan.
  • Security: The AT49F001NT-12JC includes a hardware lockout feature to protect the boot block, ensuring the integrity of the boot sector is maintained.

The AT49F001NT-12JC is well-suited for applications that demand high-speed, non-volatile memory storage, such as advanced telecommunications, automotive systems, and industrial control units. Its compatibility with the JEDEC standard pinout for Flash memories ensures ease of integration into existing designs, making it a versatile choice for engineers and designers alike.

With its robust design and proven reliability, the Microchip Technology AT49F001NT-12JC Flash memory is an excellent solution for meeting the stringent requirements of modern electronic applications where durable and dependable storage is essential.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess