Product Overview: SN65HVD179DG4
The SN65HVD179DG4 is a robust, high-performance transceiver module from Texas Instruments, designed for RS-485 and RS-422 communication. This device is part of the SN65HVD179x family known for its reliability and efficiency in industrial applications. It enables full-duplex communication with data transfer rates up to 50 Mbps, making it suitable for high-speed data acquisition and control systems.
Key Features
- High-Speed Data Transmissions: With support for up to 50 Mbps, the SN65HVD179DG4 is ideal for applications requiring fast and reliable data exchange.
- Bus-Pin ESD Protection: Enhanced Electrostatic Discharge (ESD) protection on the bus pins provides robustness against electrical disturbances, ensuring stable operation in harsh environments.
- Wide Common-Mode Range: The device is capable of handling common-mode voltages from -7V to 12V, accommodating a broad range of system conditions.
- Thermal Shutdown Protection: An integrated thermal shutdown feature prevents damage from overheating, thereby enhancing the longevity of the transceiver.
- Low Power Consumption: With its low-power design, the SN65HVD179DG4 is suitable for energy-sensitive applications.
Applications
The SN65HVD179DG4 is versatile and can be implemented in a variety of systems, including:
- Industrial automation and control systems
- Building automation and HVAC control
- Networked security cameras and surveillance systems
- Telecommunications equipment
- Point of Sale (POS) terminals
Technical Specifications
- Supply Voltage: 3.3V to 5V
- Operating Temperature Range: -40°C to 125°C
- Package Type: SOIC-8
- Fail-Safe Receiver: Ensures a logic-high receiver output when the receiver input is open or shorted
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN65HVD179DG4 transceiver is no exception, undergoing rigorous testing to ensure its performance and reliability. It is also backed by Texas Instruments' support and expertise, making it a trusted choice for engineers and product designers.
For detailed information, datasheets, and support resources, visit the Texas Instruments official website or contact your local TI distributor.