EN
  • EN
  • DE

DP83822HFRHBT

Part No DP83822HFRHBT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32VQFN / Ethernet Interface 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Ethernet
Interface MII, RMII
Voltage - Supply 1.71V ~ 3.45V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number DP83822
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 448882-DP83822HFRHBT
Ultra Librarian 3D Model Ultra Librarian DP83822HFRHBT CAD Model

Description

Product Overview: DP83822HFRHBT

The DP83822HFRHBT is a robust, low-power, fully-featured Physical Layer transceiver designed by Texas Instruments for precision applications in industrial, embedded, and automotive networks. With its high level of integration and performance, this Ethernet PHY provides a reliable solution for data transmission over twisted pair cabling.

Key Features

  • Energy Efficient: The DP83822HFRHBT is designed with energy-saving features including Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az, which significantly reduces power consumption during periods of low data activity.
  • High Performance: It supports 10BASE-Te, 100BASE-TX IEEE 802.3, and 100BASE-FX with an extended temperature range, making it suitable for various environmental conditions.
  • Robustness: This product comes with a cable diagnostics feature, which helps in identifying cable-related issues, thus increasing the reliability of the network infrastructure.
  • Flexibility: It offers multiple interface options including MII, RMII, and RGMII, which allows for easy integration with a wide range of microcontrollers and processors.
  • Small Form Factor: The DP83822HFRHBT is available in a compact 6x6 mm, 40-pin QFN package, making it suitable for space-constrained applications.

Applications

  • Industrial Automation
  • Building Automation
  • Factory Automation
  • Automotive Infotainment and Telematics
  • Embedded Applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and the DP83822HFRHBT is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigorous demands of industrial and automotive environments.

Support and Resources

For designers and engineers, Texas Instruments provides extensive technical documentation, development tools, and support to facilitate the integration of the DP83822HFRHBT into their projects. This includes datasheets, application notes, reference designs, and an online support community to assist in the rapid development of networking solutions.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0798 $55.3990
11+ $9.0912 $100.0032
18+ $8.8071 $158.5278
24+ $8.5230 $204.5520
31+ $8.2389 $255.4059
41+ $7.3866 $302.8506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess