EN
  • EN
  • DE

NCP5426SN13T2

Part No NCP5426SN13T2
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF 5TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Haptic Feedback
Output Current 150mA
Supply Voltage - Operating 12V (Max)
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082250-NCP5426SN13T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5426SN13T2 CAD Model

Description

ON Semiconductor NCP5426SN13T2 Dual Output Buck Converter

The ON Semiconductor NCP5426SN13T2 is a high-performance, dual output buck converter designed for use in compact and power-efficient applications. This advanced power management IC is capable of delivering two independent output voltages, making it an ideal choice for powering modern multi-rail systems. With its compact size and high efficiency, the NCP5426SN13T2 is suitable for a wide range of products, including portable devices, networking equipment, and embedded systems.

Key Features

  • Integrated Dual Channel: The NCP5426SN13T2 incorporates two PWM buck converter channels, allowing for independent voltage regulation on each output.
  • Wide Input Voltage Range: It operates with an input voltage range from 4.5V to 18V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Each output can be adjusted from 0.8V to 90% of the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: The device features high-efficiency operation, which reduces power loss and improves battery life in portable applications.
  • Frequency Synchronization: The converter can be synchronized to an external clock, reducing interference and noise in sensitive applications.
  • Thermal Shutdown Protection: It includes thermal shutdown protection to prevent damage from overheating.
  • Compact Package: The NCP5426SN13T2 is offered in a compact QFN-13 package, optimizing board space.

Applications

  • Portable and Handheld Devices
  • Networking and Telecommunication Equipment
  • Embedded Systems
  • Consumer Electronics
  • Point-of-Load Applications

The NCP5426SN13T2 dual output buck converter from ON Semiconductor represents a reliable and versatile solution for designers looking to optimize power management in their systems. Its dual-channel capability, coupled with a wide input voltage range and adjustable output, make it a highly adaptable component for a multitude of electronic applications. With the added benefits of high efficiency and a compact form factor, the NCP5426SN13T2 is poised to deliver performance and power savings in your next project.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess