EN
  • EN
  • DE

SM802120UMG-TR

Part No SM802120UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series ClockWorks™, RotaryWave™
Package Tape & Reel
PLL Yes
Input Crystal
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-QFN (7x7)
Base Product Number SM802120
Other Names SM802120UMGTR,576-4001-6,576-4001-2,576-4001-1,SM802120UMG TR
Standard Package 1,000
MSL Level 6 (Time on Label)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269732-SM802120UMG-TR
Ultra Librarian 3D Model Ultra Librarian SM802120UMG-TR CAD Model

Description

Microchip Technology's SM802120UMG-TR: A Robust Microcontroller for Advanced Applications

The SM802120UMG-TR is a state-of-the-art microcontroller unit (MCU) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to offer both flexibility and power, this MCU is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and IoT devices.

Advanced Core and Memory Features

At the heart of the SM802120UMG-TR lies a high-performance core that is capable of executing instructions at a rapid pace, ensuring efficient processing for complex tasks. The MCU comes equipped with a generous amount of flash memory, allowing for the storage of large application codebases without the need for external memory components. Additionally, its RAM is optimized for high-speed operations, providing a smooth and responsive user experience.

Connectivity and Communication

Understanding the need for seamless communication in today's interconnected world, the SM802120UMG-TR boasts a variety of communication interfaces. These include standard protocols such as I2C, SPI, and UART, as well as advanced connectivity options like CAN and USB, making it highly adaptable to the specific requirements of any project.

Robust Security

Security is a paramount concern in the development of electronic devices, and the SM802120UMG-TR addresses this with its robust security features. It includes hardware-based security measures that protect against unauthorized access and ensure the integrity of the device's operation, making it a reliable choice for applications where data protection is critical.

Energy Efficiency

Energy efficiency is another standout feature of this MCU. The SM802120UMG-TR is designed for low-power operation, enabling it to run on minimal power without compromising performance. This makes it particularly suitable for battery-operated devices or energy-sensitive applications where power consumption is a limiting factor.

Package and Availability

The SM802120UMG-TR is available in a compact package that allows for easy integration into a variety of hardware layouts. Its surface-mount design (TR) is optimized for automated assembly processes, ensuring a cost-effective production run. Microchip Technology also provides extensive support and documentation, simplifying the development process for engineers and designers.

In conclusion, the SM802120UMG-TR from Microchip Technology is a versatile and powerful microcontroller that offers the perfect blend of performance, connectivity, security, and energy efficiency for today's demanding applications.

You May Also Be Interested in

Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess