EN
  • EN
  • DE

M55342K06B806DSS2

Part No M55342K06B806DSS2
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thkflm 0705 806 Ohm 0.15W 0.01 100PPM 0.001% SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074132-M55342K06B806DSS2
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M55342K06B806DSS2 CAD Model

Description

The M55342K06B806DSS2 is a precision thick film chip resistor manufactured by Vishay. It's specifically designed for surface mount applications where high reliability and tight tolerances are required. This resistor is frequently used in military, aerospace, and high-reliability industrial applications.

Applications:

  • Military and Aerospace Electronics: Used in critical applications such as communication systems, radar equipment, and navigation systems where reliability under harsh conditions is crucial.
  • High-Reliability Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation where stable and precise resistance values are essential.
  • Medical Devices: Found in patient monitoring equipment, diagnostic instruments, and other medical applications where accuracy and reliability are paramount.
  • Test and Measurement Equipment: Utilized in precision measurement instruments, calibrators, and signal generators where high accuracy and stability are required.
  • Down-hole drilling applications: Resistors used in sensors and control systems within drilling equipment.

Features:

  • Thick Film Construction: Provides excellent stability, reliability, and resistance to environmental factors.
  • Surface Mount Technology (SMT): Facilitates efficient board assembly and high-density packaging.
  • High Precision: Offers tight resistance tolerance for accurate circuit performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.
  • Wrap-Around Terminations: Enhances solderability and mechanical strength of the solder joint.

Benefits:

  • Improved Circuit Accuracy: Tight tolerance ensures precise resistance values, leading to improved circuit performance and reduced errors.
  • Enhanced Reliability: Robust construction and stable performance minimize failures and extend product lifespan.
  • Reduced Temperature Drift: Low TCR minimizes resistance variations with temperature, ensuring consistent performance over a wide operating range.
  • Efficient Board Assembly: SMT design enables automated placement and soldering, reducing assembly time and costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Strong Solder Joints: Wrap-around terminations provide robust and reliable solder joints, improving overall product reliability.

Additional Details:

This resistor has a resistance value of 806 Ohms. It features a tolerance of 0.5% and a power rating of 0.1W. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. It is designed to operate over a temperature range of -55°C to +155°C. The package size is 0805.

You May Also Be Interested in

TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1652 $64.9560
70+ $1.7766 $124.3620
105+ $1.7211 $180.7155
140+ $1.6655 $233.1700
180+ $1.6101 $289.8180
245+ $1.4435 $353.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess