EN
  • EN
  • DE

LPC11U37FBD48/40EL

Part No LPC11U37FBD48/40EL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series LPC11Uxx
Package Bulk
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LPC11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-LPC11U37FBD48/40EL, 935297215157
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923685-LPC11U37FBD48/40EL
Ultra Librarian 3D Model Ultra Librarian LPC11U37FBD48/40EL CAD Model

Description

NXP LPC11U37FBD48/40EL Microcontroller

The LPC11U37FBD48/40EL is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that require efficient data processing and versatile peripheral integration. This MCU is based on a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, delivering the perfect balance between power consumption and processing capability.

With 128 KB of on-chip flash memory and 12 KB of SRAM, the LPC11U37FBD48/40EL provides ample space for complex application code and data storage. Its flash memory also includes 4 KB of EEPROM for non-volatile storage of critical data, which ensures data retention even when the power is turned off.

This microcontroller features a rich set of peripherals, enhancing its ability to interface with a wide range of sensors, actuators, and communication modules. It includes several communication interfaces such as I2C, SPI, USART, and USB 2.0 Full Speed with integrated PHY, enabling easy integration into various system designs. The USB connectivity supports both device and host modes, which adds to its flexibility in different use cases.

The LPC11U37FBD48/40EL also offers multiple timers, a 10-bit ADC with 8 channels, and a 10-bit DAC for analog interfacing, making it suitable for applications that require analog signal processing. The MCU comes in a compact 48-pin LQFP package, which is ideal for space-constrained applications.

For enhanced system integrity, the LPC11U37FBD48/40EL incorporates several system-level features. These include a watchdog timer, brown-out detect circuit, and a unique device serial number for identification purposes. The MCU also supports in-system programming and in-application programming, allowing for firmware updates in the field with minimal downtime.

Designed for low-power operation, the LPC11U37FBD48/40EL supports multiple power modes, enabling energy-efficient operation to extend the battery life in portable devices. Its wide range of integrated features and low-power capabilities make it an excellent choice for a variety of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Overall, the LPC11U37FBD48/40EL by NXP is a powerful and versatile microcontroller that offers a solid foundation for building sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7542 $52.5252
14+ $7.1829 $100.5606
22+ $6.9585 $153.0870
30+ $6.7340 $202.0200
39+ $6.5095 $253.8705
52+ $5.8361 $303.4772
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess