EN
  • EN
  • DE

NCP3133MNTXG

Part No NCP3133MNTXG
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description NCP3133MNTXG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 845686-NCP3133MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP3133MNTXG CAD Model

Description

ON Semiconductor NCP3133MNTXG - High-Efficiency DC-DC Converter

The NCP3133MNTXG from ON Semiconductor is a versatile and efficient DC-DC converter designed for a wide range of applications. This power management integrated circuit (PMIC) is engineered to deliver high performance with a compact footprint, making it an ideal solution for space-constrained applications.

Key Features

  • High Efficiency: The NCP3133MNTXG boasts an exceptional power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic devices.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range, providing design flexibility to cater to various requirements.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating a variety of power sources and ensuring stable operation under varying conditions.
  • Integrated Features: The device includes integrated features such as soft-start, over-current protection, and thermal shutdown, enhancing the reliability and safety of the end application.
  • Compact Size: Housed in a small package, the NCP3133MNTXG saves valuable board space without compromising on performance.

Applications

The NCP3133MNTXG is suitable for a multitude of applications including, but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Computing and storage systems
  • Industrial and medical equipment

Product Specifications

This DC-DC converter comes in a lead-free, halogen-free, and RoHS compliant package, reflecting ON Semiconductor's commitment to environmental sustainability. The NCP3133MNTXG operates over an industrial temperature range, ensuring reliability in various operating environments.

With its combination of efficiency, flexibility, and compact design, the NCP3133MNTXG from ON Semiconductor is a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4764 $51.6740
85+ $1.2114 $102.9690
130+ $1.1735 $152.5550
180+ $1.1357 $204.4260
230+ $1.0978 $252.4940
305+ $0.9843 $300.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,190 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess