EN
  • EN
  • DE

NCP1234BD65R2G

Part No NCP1234BD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBACK PWM 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12V
Supply Voltage - Operating 9.5 V to 28 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 024921-NCP1234BD65R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP1234
Introduction Date November 10, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP1234BD65R2G CAD Model

Description

ON Semiconductor NCP1234BD65R2G: A Robust PWM Controller

The NCP1234BD65R2G by ON Semiconductor is a high-performance fixed-frequency current-mode controller designed for high-efficiency, compact AC-DC power supplies. This versatile component is particularly suitable for applications such as offline battery chargers, adapters, and various forms of switched-mode power supplies.

Featuring an integrated high-voltage startup circuit, the NCP1234BD65R2G ensures a rapid and lossless power-up sequence, directly sourcing from the high-voltage rail. This enables the device to minimize standby power consumption and enhances the overall efficiency of the system it is integrated into.

The NCP1234BD65R2G is equipped with a range of features that ensure safe and reliable operation under various conditions. Its adjustable brown-out input allows the system to react to fluctuating input voltages, while the Auto-Recovery Overvoltage Protection guards the circuit against excessive voltage spikes. Additionally, the Frequency Foldback and Dynamic Self-Supply functions contribute to its excellent performance under short-circuit and open-loop situations.

The device's built-in Over Temperature Protection (OTP) and Overcurrent Protection (OCP) mechanisms provide a safeguard against thermal and current-related stresses, ensuring the longevity and stability of the power supply. These features, combined with the Skip Cycle capability, which reduces the switching frequency under light-load conditions, make the NCP1234BD65R2G an energy-efficient choice that can help to achieve compliance with energy-saving regulations.

With a compact package design, the NCP1234BD65R2G offers a space-saving solution without compromising on performance. Its robustness, combined with ON Semiconductor's commitment to quality, makes this PWM controller a reliable cornerstone for building state-of-the-art power supply units.

In summary, the NCP1234BD65R2G from ON Semiconductor stands out as a powerful and efficient solution for modern power management challenges. It is an ideal choice for designers looking to enhance the performance and reliability of their power supply designs while adhering to stringent energy efficiency standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4629 $50.9190
265+ $0.3798 $100.6470
410+ $0.3679 $150.8390
565+ $0.3561 $201.1965
730+ $0.3442 $251.2660
975+ $0.3086 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,511 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess