EN
  • EN
  • DE

NCP1090DRG

Part No NCP1090DRG
Manufacturer ON Semiconductor
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR PD 802.3AF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 122365-NCP1090DRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1090DRG CAD Model

Description

Introducing the NCP1090DRG - A Robust Power over Ethernet Interface Controller from ON Semiconductor

ON Semiconductor's NCP1090DRG is a leading-edge Power over Ethernet (PoE) interface controller that provides a compact, efficient, and cost-effective solution for powered devices (PDs) that require compliance with the IEEE 802.3af standard. This innovative component is specifically designed to interface between the PoE power supply (such as a PoE switch or injector) and the power conversion circuitry in a PD.

Key Features of the NCP1090DRG

  • IEEE 802.3af Compliance: The NCP1090DRG fully adheres to the IEEE 802.3af standard, ensuring compatibility with other PoE equipment and a smooth integration into PoE networks.
  • Integrated Power Device: With an integrated power MOSFET, this controller can deliver up to 13W of power to the PD, making it suitable for a wide range of applications including IP cameras, wireless access points, and VoIP phones.
  • Signature Resistor Detection: The controller includes a signature resistor for PoE detection, which allows the power sourcing equipment (PSE) to recognize the PD and manage power allocation efficiently.
  • Overcurrent Protection: To ensure the safety and longevity of the PD, the NCP1090DRG features overcurrent protection, which guards against excessive current that could potentially damage the device.
  • Thermal Shutdown: The built-in thermal shutdown function protects the controller from overheating, thus preserving the integrity of the PD's power management system.
  • Minimal External Components: The design of the NCP1090DRG minimizes the need for external components, which simplifies the PD design, reduces the overall bill of materials, and helps to accelerate the time-to-market for PD manufacturers.
  • Compact SOIC-8 Package: Housed in a small-outline integrated circuit (SOIC-8) package, the NCP1090DRG is ideal for space-constrained applications, allowing designers to maximize functionality in a minimal footprint.

With its robust feature set and compliance with the IEEE 802.3af standard, the NCP1090DRG from ON Semiconductor is an excellent choice for developers looking to create or upgrade their PoE solutions. Whether for industrial, commercial, or residential applications, this PoE interface controller delivers reliability and performance in a user-friendly package.

Applications of the NCP1090DRG

Given its versatility and power capabilities, the NCP1090DRG is suitable for a variety of PD applications, including:

  • IP Surveillance Cameras
  • Wireless Network Access Points
  • VoIP Phones
  • Remote Computer Terminals
  • Building Management Systems

Choose the NCP1090DRG for your next PoE project and benefit from ON Semiconductor's commitment to quality, efficiency, and innovation.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess