EN
  • EN
  • DE

MC10EP17DTG

Part No MC10EP17DTG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR QUAD ECL DF 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 4
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1072963-MC10EP17DTG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP17DTG CAD Model

Description

ON Semiconductor MC10EP17DTG - High-Speed Differential Receiver

The MC10EP17DTG is a quintessential component from ON Semiconductor, designed for high-speed digital data processing and communication systems. This advanced differential receiver is engineered to provide exceptional performance in applications that demand high data rates and minimal signal degradation, making it an ideal choice for telecommunications, data centers, and networking infrastructure.

Key Features:

  • High-Speed Operation: The device is capable of handling significant data rates, ensuring that it can keep up with the demands of modern high-speed data transmission systems.
  • Differential Design: The differential inputs and outputs offer improved noise immunity, which is critical for maintaining signal integrity in noisy environments or over long distances.
  • Power Supply Flexibility: With a wide range of operating voltages from 3.0V to 5.5V, the MC10EP17DTG provides versatility in various system designs and compatibility with other logic families.
  • Temperature Range: This device operates over an extended temperature range, making it suitable for industrial applications where temperature conditions can be extreme.
  • Package: Housed in a TSSOP-8 package, the MC10EP17DTG offers a compact footprint that is beneficial for space-constrained applications.

Applications:

The MC10EP17DTG is well-suited for a range of high-speed data communication applications, including but not limited to:

  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Automated test equipment
  • Signal processing

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC10EP17DTG is no exception. The device is manufactured to meet high industry standards, ensuring reliable performance and longevity in critical systems. Engineers and designers can rely on this component to provide consistent operation and facilitate the design of robust, high-speed communication systems.

You May Also Be Interested in

Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1647 $66.9882
13+ $9.1609 $119.0917
20+ $8.8746 $177.4920
27+ $8.5883 $231.8841
35+ $8.3021 $290.5735
47+ $7.4432 $349.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess