EN
  • EN
  • DE

LM5070MTC-50

Part No LM5070MTC-50
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description LM5070 Integrated Power Over Ethernet PD Interface and PWM Controller | IC PD POE CONTROLLER 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Controller (PD), DC/DC
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 1.8V ~ 75V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5070
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 710808-LM5070MTC-50
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5070MTC-50 CAD Model

Description

Product Overview: LM5070MTC-50

The LM5070MTC-50 from Texas Instruments is a highly integrated Power over Ethernet (PoE) Powered Device (PD) interface and pulse-width modulation (PWM) controller designed to simplify the implementation of PoE-PD systems. This advanced component integrates numerous features to ensure a compact, efficient, and robust solution for applications requiring power through Ethernet cabling.

Key Features

  • Integrated PoE Interface: The LM5070MTC-50 incorporates a PoE interface that complies with the IEEE 802.3af standard, providing seamless integration for network devices.
  • Programmable PWM Controller: The included PWM controller offers programmable switching frequencies, enabling designers to optimize their power supply for efficiency or component size.
  • High-Voltage Capabilities: With an operating range of up to 100V, this device is well-suited for various applications and can tolerate high voltage transients.
  • Overload and Short-Circuit Protection: Built-in protection mechanisms safeguard the device and the system from power overloads and short circuits, enhancing system reliability.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, contributing to the product's longevity.
  • Adjustable Under-Voltage Lockout (UVLO): The UVLO threshold is adjustable, allowing for flexibility in system design and ensuring the device operates only when the supply voltage is sufficient.

Applications

The LM5070MTC-50 is versatile and can be used in a wide range of applications, including:

  • IP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Control Systems

Package and Quality

Encased in a compact TSSOP-EP (Exposed Pad) package, the LM5070MTC-50 is designed for space-constrained applications. Texas Instruments maintains a commitment to quality, ensuring that this product meets rigorous industry standards for performance and reliability.

Conclusion

Overall, the LM5070MTC-50 is a comprehensive solution for powering devices over Ethernet, combining an IEEE 802.3af-compliant interface with a flexible PWM controller. Its protection features and high-voltage capabilities make it a reliable choice for designers looking to create durable and efficient PoE systems.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4996 $54.9960
23+ $4.5125 $103.7875
35+ $4.3715 $153.0025
48+ $4.2305 $203.0640
62+ $4.0895 $253.5490
82+ $3.6664 $300.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,122 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess