EN
  • EN
  • DE

PD69210R-022320

Part No PD69210R-022320
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description MCU FOR PD692XX FAMILY, BASED PD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000809-PD69210R-022320
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Power Management (PMIC) -Power Over Ethernet (PoE) Controllers
Type Controller (PSE)
Package Tray
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Mounting Type
Operating Temperature -40°C ~ 85°C (TA)
Voltage - Supply 3V ~ 3.63V
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Ultra Librarian 3D Model Ultra Librarian PD69210R-022320 CAD Model

Description

The PD69210R-022320 is a state-of-the-art integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to enhance the performance and efficiency of Power over Ethernet (PoE) applications, making it an ideal solution for a wide range of networking equipment.

Key Features

  • Advanced PoE Capabilities: The PD69210R-022320 supports the latest PoE standards, including IEEE 802.3af (PoE), IEEE 802.3at (PoE+), and IEEE 802.3bt (PoE++), providing up to 90W of power per port, enabling it to power even the most demanding devices.
  • Energy-Efficient: With its integrated power management features, this IC helps minimize energy consumption, making it an eco-friendly choice for modern networking environments.
  • Flexible Power Allocation: It offers dynamic power allocation, ensuring optimal distribution of power to connected devices based on their individual needs and priorities.
  • High Reliability: The PD69210R-022320 is designed with robust protection features, such as overcurrent protection, undercurrent detection, and thermal shutdown, ensuring reliable operation under various conditions.
  • Easy Integration: Its compact form factor and minimal external component requirements make it easy to integrate into existing designs, simplifying the development process for engineers.

Applications

The versatility of the PD69210R-022320 makes it suitable for a broad range of applications, including enterprise networking switches, wireless access points, industrial automation systems, IP cameras, and VoIP phones. Its ability to deliver power and data over a single Ethernet cable simplifies infrastructure and reduces installation costs.

Technical Specifications

The device operates over an industrial temperature range and comes in a lead-free, RoHS-compliant package. It interfaces seamlessly with Microchip's extensive portfolio of Ethernet products, providing a complete solution for networked power delivery systems.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5664 $59.0976
22+ $5.3878 $118.5316
34+ $5.2196 $177.4664
46+ $5.0512 $232.3552
60+ $4.8828 $292.9680
80+ $4.3777 $350.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess