EN
  • EN
  • DE

PD69200C-015101

Part No PD69200C-015101
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Controller (PSE)
Number of Channels 48
Power - Max 90 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number PD69200
Standard Package 1 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1011305-PD69200C-015101
Ultra Librarian 3D Model Ultra Librarian PD69200C-015101 CAD Model

Description

The Microchip Technology PD69200C-015101 is a state-of-the-art Power over Ethernet (PoE) management device designed to simplify the deployment of Ethernet-powered devices. This integrated circuit is part of Microchip's portfolio of power solutions, catering to the growing demand for intelligent power management in various applications such as IP telephony, wireless LAN access points, Bluetooth access points, and IP surveillance cameras.

Key Features

  • Advanced PoE Control: The PD69200C-015101 provides precise power control and monitoring, ensuring efficient energy distribution to connected devices.
  • High Power Budget: With the capability to support high power budgets, this device can easily manage the demands of power-hungry equipment.
  • Flexible Management Options: Users can configure and manage the PD69200C-015101 via an I²C interface or through a simple command line interface, allowing for easy integration into existing network infrastructures.
  • Scalability: The device is designed to be scalable, making it suitable for both small and large network installations.
  • Reliability: Microchip Technology is known for its reliable products, and the PD69200C-015101 is built to meet the high standards of performance and durability expected from the industry.

Applications

The PD69200C-015101 is versatile and can be used in a variety of applications including:

  • Enterprise networking for VoIP phones, wireless access points, and IP cameras
  • Industrial networking for sensors and control systems
  • Residential networking for smart home devices

Technical Specifications

Here are some of the technical specifications for the PD69200C-015101:

  • Integrated PoE PSE (Power Sourcing Equipment) Manager
  • Support for IEEE 802.3af (PoE) and IEEE 802.3at (PoE+)
  • Robust thermal management and protection features
  • Comprehensive LED indicators for status reporting

Overall, the Microchip Technology PD69200C-015101 is an excellent choice for network administrators and system integrators looking for a reliable, high-performance PoE management solution. Its advanced features and robust design make it an essential component for modern networked environments where uptime and energy efficiency are paramount.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess