EN
  • EN
  • DE

LM5070MTC-80

Part No LM5070MTC-80
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description LM5070 Integrated Power Over Ethernet PD Interface and PWM Controller | IC PD POE CONTROLLER 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Controller (PD), DC/DC
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 1.8V ~ 75V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5070
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1200314-LM5070MTC-80
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5070MTC-80 CAD Model

Description

Product Overview: LM5070MTC-80

The LM5070MTC-80 is a high-performance integrated Power over Ethernet (PoE) Powered Device (PD) interface and pulse-width modulation (PWM) controller provided by Texas Instruments. This advanced component is designed to simplify the implementation of Power over Ethernet into various applications by combining all the necessary functions in a single package.

Key Features

  • Power over Ethernet Compliance: The LM5070MTC-80 adheres to the IEEE 802.3af standard, ensuring compatibility with other PoE equipment and providing a seamless user experience.
  • Integrated PWM Controller: This product features an integrated PWM controller that supports a wide range of output voltages, providing flexibility for various applications.
  • High Efficiency: With its optimized design, the LM5070MTC-80 offers high efficiency, reducing power losses and improving the overall performance of the system.
  • Programmable Under-Voltage Lockout (UVLO): The UVLO threshold can be programmed to ensure reliable operation under fluctuating supply conditions.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing the durability and longevity of the product.
  • Signature Resistor Detection: The device supports signature resistor detection, enabling it to be recognized by PoE power sourcing equipment.

Applications

The LM5070MTC-80 is suitable for a wide range of applications, including but not limited to:

  • VoIP Phones
  • Wireless Access Points
  • Security Cameras
  • Network Routers and Switches
  • Industrial Controls

Technical Specifications

The device comes in a compact 16-pin TSSOP package, making it ideal for space-constrained applications. It operates over a commercial temperature range and requires minimal external components, which helps streamline the design process and reduce the overall bill of materials.

The LM5070MTC-80 is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges across a wide array of industries. By integrating multiple functions into a single device, Texas Instruments helps engineers to minimize design complexity and accelerate time-to-market for their PoE-enabled products.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9488 $51.3344
31+ $3.2401 $100.4431
48+ $3.1388 $150.6624
66+ $3.0376 $200.4816
86+ $2.9363 $252.5218
114+ $2.6326 $300.1164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess