EN
  • EN
  • DE

MC14490DWG

Part No MC14490DWG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Contact Bounce Eliminator
Supply Voltage 3V ~ 18V
Resolution 6
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 4490
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1217739-MC14490DWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC14490DWG CAD Model

Description

ON Semiconductor MC14490DWG Product Overview

The MC14490DWG from ON Semiconductor is a versatile hex contact bounce eliminator integrated circuit designed to interface digital systems with mechanical contacts. This high-quality component is engineered to filter out the unwanted noise and debounces signals from a variety of input devices, such as switches and relays, ensuring clean and stable digital outputs.

Encased in a compact SOIC-16 package, the MC14490DWG operates over a wide voltage range of 3 V to 18 V, making it suitable for various applications in automotive, industrial, and consumer electronics. It is specifically designed to eliminate the need for external RC filters, capacitors, or Schmitt triggers which are traditionally used to debounce mechanical contacts.

Key Features of the MC14490DWG

  • Voltage Flexibility: Can operate within a 3 V to 18 V range, accommodating different logic levels and power supplies.
  • Hex Configuration: Contains six independent switch debouncer circuits, providing a cost-effective and space-efficient solution.
  • Eliminates Noise: Effectively filters out contact bounce noise from mechanical switches and relays.
  • Direct Interface: Can be directly connected to the digital system without the need for additional components, simplifying design and reducing board space.
  • Low Power Consumption: Designed for minimal power draw, making it ideal for battery-operated and power-sensitive applications.

Applications

The MC14490DWG is perfect for a broad range of applications where mechanical contacts need to be interfaced with digital systems. These include:

  • Automotive systems
  • Industrial controls
  • Alarm systems
  • Keyboards
  • Voting machines

With its robust design and ON Semiconductor's commitment to quality, the MC14490DWG is a reliable choice for designers looking to enhance the performance and stability of their digital systems. Whether you're dealing with noisy signals from switches or need a dependable solution for debouncing inputs, the MC14490DWG offers a compact and efficient solution.

You May Also Be Interested in

STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0082 $50.4100
125+ $0.8273 $103.4125
190+ $0.8014 $152.2660
260+ $0.7756 $201.6560
335+ $0.7497 $251.1495
450+ $0.6722 $302.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,614 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess