EN
  • EN
  • DE
  • IT

NCP1086ST-3.3T3G

Part No NCP1086ST-3.3T3G
Manufacturer ON Semiconductor
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Linear Voltage Regulator IC Positive Fixed 1 Output 3.3V 1.5A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Packaging Reel(TR)
Regulator Topology Positive Fixed
Voltage - Output 3.3V
Current - Output 1.5A
Voltage - Dropout (Typical) 1.05V @ 1.5A
Number of Regulators 1
Voltage - Input Up to 7V
Current - Limit (Min) 1.6A
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package TO-261-4, TO-261AA
Manufacturer Device Package SOT-223
Win Source Part Number 003718-NCP1086ST-3.3T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1086ST-3.3T3G CAD Model

Description

ON Semiconductor NCP1086ST-3.3T3G Voltage Regulator

The NCP1086ST-3.3T3G is a robust fixed output voltage regulator designed and manufactured by ON Semiconductor. This high-quality component is engineered to deliver a stable 3.3V output, making it an ideal solution for various applications that require a reliable power source. The device is a part of the NCP1086 series, which is known for its efficiency and performance in regulating voltage within electronic circuits.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 3.3V, which is essential for powering low-voltage logic circuits and other 3.3V applications.
  • Current Capability: It has a high current capability, ensuring that it can supply sufficient current to meet the demands of most applications.
  • Thermal Protection: The NCP1086ST-3.3T3G comes with built-in thermal protection features that prevent the device from overheating, thereby enhancing its reliability and longevity.
  • Short Circuit Protection: The device includes short circuit protection to safeguard against damage caused by output short circuits, which is critical for maintaining the integrity of the power supply and the connected load.
  • Package Type: This voltage regulator is available in a surface-mount D2PAK (TO-263) package, which is suitable for automated assembly processes and helps in saving space on printed circuit boards (PCBs).

Applications

The NCP1086ST-3.3T3G voltage regulator is versatile and can be used across a wide range of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Networking Equipment

ON Semiconductor's commitment to quality ensures that the NCP1086ST-3.3T3G is a reliable component for designers and engineers looking to create efficient and stable power supply systems. Its combination of protection features, high current capability, and fixed output voltage makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 10DFN
Lowest to $24.9601
STMicroelectronics
IC POE CNTRL 1 CHANNEL 20HTSSOP
Lowest to $3.1519
ON Semiconductor
IC POE CNTRL 1 CHANNEL 20TSSOP
Lowest to $2.6441
Monolithic Power Systems Inc.
Power Over Ethernet Controller Channel 802.3af (PoE) 28-QFN (4x5)
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $11.2958
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $17.5174
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $2.0150
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $1.2472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.1728 $71.2096
16+ $8.3476 $133.5616
24+ $8.0863 $194.0712
34+ $7.8263 $266.0942
43+ $7.5649 $325.2907
58+ $6.7824 $393.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess