EN
  • EN
  • DE

PD69200R-017217

Part No PD69200R-017217
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Controller (PSE)
Number of Channels 48
Power - Max 90 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number PD69200
Standard Package 1 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1206308-PD69200R-017217
Ultra Librarian 3D Model Ultra Librarian PD69200R-017217 CAD Model

Description

The PD69200R-017217 from Microchip Technology is a sophisticated integrated circuit designed for power management and control in networking devices. This state-of-the-art product is part of Microchip's portfolio of Power over Ethernet (PoE) solutions, which allow for the delivery of data and power over a single Ethernet cable to devices such as IP cameras, VoIP phones, and wireless access points.

Key Features

  • Power over Ethernet Controller: This device acts as a controller for PoE systems, managing the power allocation and distribution to connected devices.
  • High Efficiency: The PD69200R-017217 is designed for high efficiency, which helps in reducing power loss and improving the overall performance of the system it is integrated into.
  • Advanced Management: It offers advanced management capabilities, including programmable power-up sequencing, per-port power monitoring, and power limits, which are crucial for sophisticated network systems.
  • Scalability: The product supports a scalable architecture, making it suitable for a range of applications from small home networks to large enterprise systems.
  • Compatibility: It is compatible with the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, ensuring interoperability with a wide range of PoE-enabled devices.

Applications

The PD69200R-017217 is ideal for a variety of applications, including:

  • Enterprise networking systems
  • Industrial automation
  • IP surveillance systems
  • Network switches and routers
  • Wireless access points

Technical Specifications

Some of the technical specifications of the PD69200R-017217 include:

  • Support for multiple power management modes
  • Integrated diagnostics and status reporting
  • Robust thermal management features
  • Compliance with RoHS and Green standards

With its combination of efficiency, control, and compatibility, the PD69200R-017217 from Microchip Technology is an excellent choice for network administrators and system integrators looking to enhance their network's power management capabilities.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess