EN
  • EN
  • DE

MC14490FEL

Part No MC14490FEL
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC BOUNCE ELIMINATOR 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Contact Bounce Eliminator
Supply Voltage 3 V to 18 V
Number of Bits 6
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 137609-MC14490FEL
Ultra Librarian 3D Model Ultra Librarian MC14490FEL CAD Model

Description

The MC14490FEL from ON Semiconductor is a state-of-the-art hex contact bounce eliminator designed to suppress any noise or debouncing issues in digital systems. This integrated circuit is tailored to enhance the reliability of digital inputs, which is crucial in a variety of applications ranging from industrial controls to consumer electronics.

Key Features

  • Debouncing Capability: The IC comes with six independent channels, each capable of eliminating bounce on one switch.
  • Supply Voltage Range: It operates within a supply voltage range of 3 V to 18 V, making it versatile for various digital logic levels and compatible with TTL, CMOS, and PMOS technologies.
  • Direct LED Drive: The MC14490FEL can directly drive LEDs from each channel, providing visual status for debugging or user interfaces.
  • Non-Inverting Outputs: The outputs of the IC are non-inverting, ensuring a seamless integration into existing circuits without the need for additional inverting stages.

Applications

The versatility of the MC14490FEL allows it to be used in a wide array of applications where switch bounce could cause issues, such as:

  • Keyboards and Keypads
  • Alarm Systems
  • Industrial Controls
  • Measuring Instruments
  • Automotive Control Systems

Package and Quality

The device is offered in a SOIC-16 package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that each MC14490FEL meets stringent standards for performance and reliability.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The MC14490FEL is designed to comply with current environmental regulations, including RoHS and Pb-Free standards. This commitment helps customers in designing eco-friendly products while maintaining high-quality performance.

With the MC14490FEL, ON Semiconductor provides a robust solution to contact bounce challenges, enabling designers to create more reliable and user-friendly digital interfaces.

You May Also Be Interested in

Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess