Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC57 S
Package Tray
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 140MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 64
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3.135V ~ 5.25V
Data Converters A/D 32x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC574
Other Names 497-SPC574S60E3CE0AY
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263443-SPC574S60E3CE0AY
Ultra Librarian 3D Model Ultra Librarian SPC574S60E3CE0AY CAD Model

Description

The SPC574S60E3CE0AY is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance microcontroller is a member of ST's SPC57 S series, which is known for its reliability, robustness, and state-of-the-art features.

Built on Power Architecture® technology, the SPC574S60E3CE0AY boasts a 32-bit core that operates at a frequency of up to 80 MHz. It is well-suited for handling complex computational tasks with efficiency. This microcontroller comes with an advanced set of features including, but not limited to, multiple communication interfaces, generous memory options, and enhanced safety measures.

The device features a rich set of peripherals, such as multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) interfaces, and a FlexRay module, making it an ideal choice for automotive networking. The inclusion of multiple timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) further extends its capabilities in sensor interfacing and control applications.

With 1.5 MB of embedded flash memory and 128 KB of RAM, the SPC574S60E3CE0AY provides ample space for application code and data storage. The flash memory is designed for high endurance and fast access, which is crucial for real-time systems. The microcontroller also includes a Memory Protection Unit (MPU) to safeguard the integrity of the system by preventing unauthorized access to memory regions.

Safety is a paramount concern in the design of the SPC574S60E3CE0AY. It incorporates features that meet the ISO 26262 standard for automotive safety, such as redundant and diverse hardware elements, ECC (Error Correcting Code) on both RAM and flash memory, and a built-in self-test function. This makes the microcontroller suitable for safety-critical applications up to ASIL-D level.

The SPC574S60E3CE0AY is encapsulated in a LQFP144 package, which provides a compact footprint while allowing for easy integration into a variety of circuit board layouts. Whether you're developing advanced automotive control units, industrial automation systems, or any application that demands high reliability and performance, the SPC574S60E3CE0AY from STMicroelectronics is an excellent choice to power your innovation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention