EN
  • EN
  • DE

74LVTH32245EC

Part No 74LVTH32245EC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3 V 32-bit bus transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133306-74LVTH32245EC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH32245EC CAD Model

Description

NXP 74LVTH32245EC Product Description

The NXP 74LVTH32245EC is a high-performance, low-voltage 32-bit transceiver with 3-state outputs, designed to be used in a wide range of applications requiring high-speed data transfer and low power consumption. This integrated circuit is part of NXP's LVT (Low Voltage Technology) family and is particularly suitable for interfacing with 3.3V and 5V systems, making it a versatile choice for mixed-voltage environments.

With its 32-bit bidirectional data bus, the 74LVTH32245EC facilitates the efficient transfer of data between two buses of different voltages. The device's direction control (DIR) and output enable (OE) pins provide control over data flow, allowing for easy and precise management of data transmission. The transceiver operates at a voltage range of 2.7V to 3.6V, which ensures compatibility with lower voltage systems while maintaining the integrity and speed of data signals.

One of the key features of the 74LVTH32245EC is its Bus Hold (BH) feature, which maintains the last active state of the bus lines when they are left floating, thus preventing data corruption and reducing the need for external pull-up or pull-down resistors. This feature is particularly useful in multiplexed bus applications where bus lines are frequently tri-stated.

The device also boasts a high drive capability, which allows for improved signal integrity over long traces and backplane connections. This is essential for maintaining high-speed communication in complex systems such as servers, networking equipment, and telecommunications infrastructure.

The 74LVTH32245EC is housed in a robust ECOPACK® package, which complies with the latest environmental regulations, reducing hazardous substances in electronic components. This reflects NXP's commitment to environmental sustainability and ensures that the product is suitable for use in a wide range of environmentally conscious applications.

In summary, the NXP 74LVTH32245EC is a reliable and efficient solution for high-speed data transfer in mixed-voltage systems. Its low-voltage operation, bidirectional interface, and Bus Hold feature make it an ideal choice for designers looking to optimize their data communication processes while adhering to environmental standards.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess