EN
  • EN
  • DE

NB6L295MNTXG

Part No NB6L295MNTXG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 512TAP PROG 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Delay Line IC Multiple, Programmable Tap 3.2ns ~ 8.5ns, 6.2ns ~ 16.6ns 24-VFQFN Exposed Pad
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -45°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name NB6L295
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NB6L295MNTXGOSDKR, NB6L295MNTXGOSTR, NB6L295MNTXGOSCT, NB6L295MNTXG-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928736-NB6L295MNTXG
Ultra Librarian 3D Model Ultra Librarian NB6L295MNTXG CAD Model

Description

ON Semiconductor NB6L295MNTXG - High-Performance Clock Divider and Distribution

The NB6L295MNTXG from ON Semiconductor is a precision clock divider and distribution integrated circuit designed to meet the demanding requirements of high-speed communication systems and data networks. This device is capable of delivering exceptional performance by dividing and distributing a single input clock signal into multiple outputs with minimal skew and jitter.

Key Features:

  • Frequency Division: The NB6L295MNTXG can divide frequencies by 2, 4, 8, or 16, offering flexibility for various application needs.
  • Low Skew Outputs: It provides low output-to-output skew, which is crucial for maintaining signal integrity in high-speed systems.
  • Wide Frequency Range: The device supports a wide frequency range, making it suitable for a variety of clock management applications.
  • Differential LVPECL Outputs: Features differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, ensuring compatibility with high-performance systems.
  • Power Supply: Operates from a 3.3V supply, catering to the needs of low-voltage systems.
  • Temperature Range: Designed to operate over an extended industrial temperature range, ensuring reliability in various environmental conditions.
  • Package: Available in a compact QFN-16 package, saving valuable board space in dense circuit designs.

Applications:

The NB6L295MNTXG is ideal for use in a range of applications, including but not limited to:

  • High-speed data communication equipment
  • Networking routers and switches
  • Base stations for wireless communication
  • Test and measurement systems
  • Server and computing infrastructure

ON Semiconductor's commitment to quality and reliability is evident in the NB6L295MNTXG, making it a preferred choice for engineers and designers looking for a robust clock distribution solution. With its precise frequency division capabilities and low skew characteristics, this device ensures synchronized clock distribution for complex digital systems, enhancing overall system performance and stability.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1015 $78.2030
4+ $32.0834 $128.3336
6+ $31.0807 $186.4842
8+ $30.0782 $240.6256
10+ $29.0755 $290.7550
14+ $26.0677 $364.9478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess