EN
  • EN
  • DE

LM3S2139-IBZ25-A2

Part No LM3S2139-IBZ25-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 108BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 2000
Package Tray
Part Status Not For New Designs
Number of I/O 56
Family Name LM3S2139
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -LM3S2139-IBZ25, 296-25685, -LM3S2139-IBZ25-A2-NDR, -296-25685-ND
Quantity per package 184
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877398-LM3S2139-IBZ25-A2
Ultra Librarian 3D Model Ultra Librarian LM3S2139-IBZ25-A2 CAD Model

Description

Product Overview: LM3S2139-IBZ25-A2

The LM3S2139-IBZ25-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This product is a part of the Stellaris® family, which is renowned for its integration, flexibility, and ease of use in implementing complex control and communication tasks.

Key Features

  • Core: The LM3S2139-IBZ25-A2 is built around a powerful ARM® Cortex™-M3 processor, which operates at speeds of up to 50 MHz, providing efficient handling of complex algorithms and processes.
  • Memory: Equipped with 256KB of Flash memory and 64KB of SRAM, this MCU offers ample space for application code and data storage, facilitating robust and sophisticated applications.
  • Digital Peripherals: A variety of digital peripherals are integrated, including General Purpose Input/Outputs (GPIOs), timers, Pulse Width Modulators (PWM), and Serial Peripheral Interfaces (SPI), which enhance the MCU's interaction with other digital components and systems.
  • Analog Peripherals: The device includes analog-to-digital converters (ADCs) and analog comparators, enabling the MCU to interface with analog signals and sensors, crucial for real-time monitoring and control applications.
  • Communication Interfaces: With multiple communication interfaces such as I2C, UART, and SSI, the LM3S2139-IBZ25-A2 ensures flexible connectivity options for various communication protocols.
  • Power Management: This MCU features advanced power management techniques to minimize power consumption during idle and active states, making it suitable for battery-powered or energy-sensitive applications.
  • Package: The LM3S2139-IBZ25-A2 comes in a compact 108-BGA package, which is ideal for space-constrained applications while offering sufficient I/O options for complex designs.

Applications

The versatility of the LM3S2139-IBZ25-A2 makes it an excellent choice for various applications, including industrial control systems, home automation, medical devices, point-of-sale systems, and networking equipment. Its robust feature set also makes it suitable for IoT devices that require reliable data processing and connectivity.

Quality and Reliability

As with all Texas Instruments products, the LM3S2139-IBZ25-A2 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. Developers can rely on Texas Instruments' comprehensive technical support and documentation when integrating this MCU into their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1986 $82.3972
3+ $33.8040 $101.4120
5+ $32.7477 $163.7385
7+ $31.6913 $221.8391
9+ $30.6349 $275.7141
11+ $27.4658 $302.1238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess