EN
  • EN
  • DE

NB4N11MDTR2G

Part No NB4N11MDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR UNIDIR 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202681-NB4N11MDTR2G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic Translators, Level Shifters
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Input Signal CML, LVCMOS, LVDS, LVPECL, LVTTL
Output Signal CML
Output Type Differential
Data Rate 2.5Gbps
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian NB4N11MDTR2G CAD Model

Description

ON Semiconductor NB4N11MDTR2G - 3.3 V Differential Clock Data Driver

The ON Semiconductor NB4N11MDTR2G is a versatile, high-performance differential clock data driver designed to meet the demanding requirements of communication and computing applications. This device is part of ON Semiconductor's extensive clock management portfolio, providing reliable and precise clock distribution for complex electronic systems.

With its 3.3 V operating voltage, the NB4N11MDTR2G is optimized for low-power operation without compromising on speed or signal integrity. It is capable of handling clock frequencies up to 2.5 GHz or data rates up to 2.5 Gbps, making it suitable for high-speed data transmission and clock distribution networks.

The driver features a 2:1 multiplexer input that allows users to select between two input clocks for redundancy or test purposes. This flexibility is critical in systems where uptime and reliability are paramount. Additionally, the NB4N11MDTR2G provides two differential outputs that can drive either LVPECL (Low Voltage Positive Emitter Coupled Logic) or LVDS (Low Voltage Differential Signaling) levels, ensuring compatibility with a wide range of digital systems.

ON Semiconductor has designed the NB4N11MDTR2G with signal integrity in mind. The device includes a slew rate control feature that minimizes EMI (Electromagnetic Interference) and reduces noise, thereby preserving signal quality over long traces and through connectors. This is particularly important in densely packed PCBs (Printed Circuit Boards) where interference can degrade performance.

For ease of integration, the NB4N11MDTR2G is housed in a compact TSSOP-8 package, which is ideal for space-constrained applications. The device also supports industrial temperature ranges, ensuring stable operation in harsh environments.

In summary, the ON Semiconductor NB4N11MDTR2G is a high-speed, low-power differential clock data driver that offers system designers a combination of performance, flexibility, and signal integrity. Its advanced features and robust design make it an excellent choice for applications that require reliable clock distribution and data transmission.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7872 $61.5104
17+ $7.2101 $122.5717
25+ $6.9847 $174.6175
35+ $6.7595 $236.5825
45+ $6.5342 $294.0390
60+ $5.8582 $351.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess