Products specifications

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer Molex
Packaging Bulk
Connector Type Plug
Contact Type Male Pin
Number of Positions 4
Pitch 0.165" (4.20mm)
Number of Rows 2
Row Spacing 0.165" (4.20mm)
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Note Contacts Not Included
Base Product Number 003901
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 0039-01-3049-E,5559-04P1-210,0039-01-3049,39-01-3049,39013049,39-01-3049-E,0039013049-E,39013049-E,WM24061
Standard Package 5,500
Win Source Part Number 1332571-0039013049
Ultra Librarian 3D Model Ultra Librarian 0039013049 CAD Model

Description

This Molex rectangular connector housing is a plug type connector with male pin contact termination.

  • Connector Type: Plug
  • Contact Type: Male Pin
  • Number of Positions: 4
  • Number of Rows: 2
  • Row Spacing: 0.165 inches or 4.20mm
  • Fastening Type: Locking Ramp
  • Mounting: Free Hanging (In-Line)
  • Connector Pitch: 0.165 inches or 4.20mm
  • Color: Natural
  • Packaging: Bulk
  • Series: 003901
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8536.69.8000
  • Contacts Included: No

You May Also Be Interested in

Molex, LLC
2.50mm (.098") Pitch Mini-Lock™ Wire-to-Board Header, Right Angle, Friction andPositive Lock, 4 Circuits, Lead-free | CONN HEADER R/A 4POS 2.5MM
Need more? Email Us
ECAD model for 0534260410
Souriau Connection Technology
STR BRDMNT 24POS F PCB / Conn Qikmate F 24 POS 5.08mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for SMS24SE3K9
Samtec Inc.
.050 X .050 MICRO STRIPS
Lowest to $5.9968
ECAD model for TFM-107-02-L-D
Samtec Inc.
CONN RCPT .100" 24POS DUAL GOLD / Conn Socket Strip SKT 24 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
ECAD model for SSW-112-01-S-D
Samtec Inc.
CONN RCPT .100" 32POS DUAL GOLD / Conn Socket Strip SKT 32 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
ECAD model for SSW-116-01-S-D
Samtec Inc.
CONN HEADER 16POS .100" R/A GOLD / Conn Shrouded Header HDR 16 POS 2.54mm Solder RA Side Entry Thru-Hole Tube
Need more? Email Us
ECAD model for TST-108-04-S-D-RA
Sullins Connector Solutions
CONN FMALE 28POS .1" SMD GOLD / Conn Socket Strip F 28 POS 2.54mm Solder ST SMD
Need more? Email Us
ECAD model for PPPC281KFXC
Samtec Inc.
CONN RCPT .100" 6POS DUAL GOLD / Conn Socket Strip SKT 6 POS 2.54mm Solder ST Top Entry Thru-Hole Tiger Buy™ Bulk
Lowest to $1.2811
ECAD model for SSW-103-01-F-D
JST Sales America Inc.
CONN HEADER XH SMD 3POS 2.5MM / Conn Shrouded Header HDR 3 POS 2.5mm Solder RA SMD T/R
Lowest to $0.4216
ECAD model for S3B-XH-SM4-TB(LF)(SN)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2608 $56.0720
525+ $0.2140 $112.3500
815+ $0.2073 $168.9495
1,120+ $0.2007 $224.7840
1,445+ $0.1940 $280.3300
1,935+ $0.1739 $336.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,360 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention