EN
  • EN
  • DE

166054-1

Part No 166054-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB PIN 24-28AWG CRIMP / D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Tape & Reel (TR)
Product Status Active
Type Signal
Contact Type Male Pin
Contact Form Stamped
Wire Gauge 24-28 AWG
Contact Termination Crimp
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Termination Finish Tin
Termination Finish Thickness -
Contact Size 20 DF
Features Insulation Support
Base Product Number 166054
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363130-166054-1
Ultra Librarian 3D Model Ultra Librarian 166054-1 CAD Model

Description

The TE Connectivity AMP Connectors AMPLIMITE HDP-20 is a D-sub, D-shaped connector contact designed for signal applications.

  • Series: AMPLIMITE HDP-20
  • Product Type: D-sub, D-shaped Connector Contact
  • Application: Signal
  • Product Status: Active
  • Base Product Number: 166054
  • Package: Tape & Reel
  • MSL Level: 1
  • Contact Termination: Crimp
  • Wire Gauge: 24-28 AWG
  • Contact Finish: Gold
  • Finish Thickness: 30.0µin (0.76µm)
  • Contact Type: Male Pin
  • Contact Form: Stamped

You May Also Be Interested in

ITT Cannon, LLC
D SUB
Lowest to $0.5140
HARTING
CONN D-SUB SOCKET 12-14AWG CRIMP
Need more? Email Us
Amphenol
CONN D-SUB PIN 24-28AWG CRIMP / D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
Lowest to $0.1418
Amphenol
CONN D-SUB SOCKET 12-14AWG CRIMP / D-Sub Contact Female Socket Gold 12-14 AWG Crimp Machined
Lowest to $4.1911
TE Connectivity
CONN D-SUB SOCKET 8AWG CRIMP / D-Sub Contact Female Socket Gold 8 AWG Crimp Machined
Lowest to $20.0059
Amphenol
CONN D-SUB SOCKET 20-24AWG CRIMP / D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
Need more? Email Us
Molex, LLC
CONN D-SUB PIN PCB GOLD
Lowest to $2.3470
TE Connectivity
CONN D-SUB PIN 20-24AWG CRIMP / D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
Lowest to $0.5415
Molex, LLC
CONN D-SUB SOCKET 26-28AWG CRIMP / D-Sub Contact Female Socket Gold 26-28 AWG Crimp Stamped
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess