EN
  • EN
  • DE

PSMN1R-30YL

Part No PSMN1R-30YL
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 352760-PSMN1R-30YL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN1R-30YL CAD Model

Description

PSMN1R-30YL N-Channel MOSFET by NXP Semiconductors

The PSMN1R-30YL is a high-performance, N-channel MOSFET produced by NXP Semiconductors, a leader in the field of high-quality electronic components. This MOSFET is designed to deliver efficient power management and conversion for a wide range of applications, from computing and networking to industrial and automotive systems.

With a drain-source voltage (Vds) of 30V, the PSMN1R-30YL provides a robust solution for circuits operating at moderate voltages. It is capable of handling continuous drain currents (Id) up to 100A at 25°C, making it suitable for high-power applications. Additionally, its low on-state resistance (Rds(on)) of just 1.7mΩ minimizes power losses and improves overall system efficiency, which is critical for energy-sensitive designs.

The device employs NXP’s advanced TrenchMOS™ technology, which is renowned for its ability to enhance performance by reducing conduction and switching losses. This technology allows the PSMN1R-30YL to operate with high switching speeds, thereby providing faster response times in power conversion circuits.

The PSMN1R-30YL comes in a robust and compact LFPAK56 (Power-SO8) package, which not only saves valuable board space but also offers excellent thermal performance. This packaging ensures that the MOSFET can handle higher currents and dissipate heat more effectively, thus enhancing its reliability and longevity even in demanding thermal environments.

For safety and reliability, the PSMN1R-30YL incorporates features such as a 100% avalanche tested design and a very low gate charge (Qg), which reduces the risk of damage due to hard switching conditions. This makes it a highly reliable component for designers looking to create durable and stable electronic systems.

In summary, the PSMN1R-30YL is an exceptional N-channel MOSFET that combines efficiency, speed, and thermal performance, making it an excellent choice for engineers and designers seeking a high-quality power management solution for their next project.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess