Product Overview: MT9V113D00STCK22AC1-200 from ON Semiconductor
The MT9V113D00STCK22AC1-200 is a high-performance CMOS digital image sensor from ON Semiconductor, designed to deliver superior imaging quality in a wide range of applications from security systems to mobile phone cameras. This compact sensor is part of ON Semiconductor's extensive portfolio of imaging solutions, known for their reliability and cutting-edge technology.
Key Features
- Resolution: The sensor provides VGA resolution, which is 640 x 480 pixels, suitable for various applications that require standard definition imaging.
- Pixel Size: It features a pixel size of 3.6 µm x 3.6 µm, ensuring that each pixel captures sufficient light to produce clear and detailed images even in less than ideal lighting conditions.
- Image Area: The active imaging area of 2.952 mm x 2.268 mm allows for a broad capture of the visual scene.
- Shutter Type: The sensor utilizes an electronic rolling shutter mechanism which simplifies the design of the imaging system and reduces overall system complexity.
- Interface: A simple two-wire serial interface is used for register programming, making the sensor easy to configure and integrate into various systems.
- Frame Rate: It supports a frame rate of 30 frames per second at full resolution, ensuring smooth video capture without lag.
- Supply Voltage: The sensor operates efficiently with a core supply voltage of 2.8V and an analog supply voltage of 2.8V to 3.0V.
- Power Consumption: It is designed for low power consumption, making it an ideal choice for battery-powered devices.
- Package: The sensor is housed in a compact CSP-23 package, which is conducive to space-constrained applications.
Applications
The versatility of the MT9V113D00STCK22AC1-200 allows it to be used in a variety of applications including but not limited to:
- Mobile phone cameras
- Embedded systems
- Security and surveillance cameras
- PC webcams
- Video conferencing systems
- Scanning and imaging devices
With its excellent imaging capabilities and low power consumption, the MT9V113D00STCK22AC1-200 from ON Semiconductor is an ideal solution for developers looking to integrate high-quality imaging functionality into their products without compromising on space or power efficiency.