EN
  • EN
  • DE

1175LP15A0550E

Part No 1175LP15A0550E
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description RF FILTER LOWPASS 1.175GHZ 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Johanson Technology Inc.
Packaging Reel - TR
Status Active
Frequency 1.175GHz Center
Bandwidth 550MHz
Filter Type Low Pass
Ripple 1.8dB
Insertion Loss 2.5dB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.041" (1.05mm)
Win Source Part Number 1000221-1175LP15A0550E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian 1175LP15A0550E CAD Model

Description

The Johanson Technology Inc. 1000221-1175LP15A0550E is a low pass filter with a frequency range of 1.175GHz center and a bandwidth of 550MHz.

  • Frequency: 1.175GHz center
  • Bandwidth: 550MHz
  • Insertion Loss: 2.5dB
  • Ripple: 1.8dB
  • Mounting: surface mount (SMD)
  • Application: filter

You May Also Be Interested in

Walsin Technology Corporation
Lowest to $4.5033
Walsin Technology Corporation
Lowest to $0.1640
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.0242
Walsin Technology Corporation
Lowest to $0.0531
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.0982
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.0476
Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess