EN
  • EN
  • DE

LM3420AM5-8.4

Part No LM3420AM5-8.4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 8.4-V Li-Ion Battery Charge Controller | IC CTRLR LITH BATT CHRGR SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Battery Chemistry Lithium-Ion
Number of Cells 2
Charge Current - Max 1A
Battery Pack Voltage 8.4V
Voltage - Supply (Maximum) 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3420
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198819-LM3420AM5-8.4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3420AM5-8.4 CAD Model

Description

The LM3420AM5-8.4 is a high-quality battery management device from Texas Instruments, designed to offer precise charge management for lithium-ion batteries. This integrated circuit is specifically tailored for single-cell Li-ion or Li-polymer batteries, which are commonly used in portable electronics such as smartphones, tablets, laptops, and digital cameras.

Key Features

  • Voltage Precision: The LM3420AM5-8.4 maintains an impressive voltage regulation precision, which is crucial for the longevity and reliability of lithium-ion batteries.
  • Charge Control: This device provides constant current and constant voltage charge management, ensuring that the battery is charged efficiently and safely.
  • Low Dropout: The low dropout regulator allows for the maximum possible battery voltage under all conditions, a critical feature for maximizing runtime.
  • Versatility: It can be used in conjunction with external components to create a charger solution tailored to specific application requirements.
  • Temperature Range: The LM3420AM5-8.4 operates over a wide temperature range, making it suitable for various environments and applications.

Applications

The versatility of the LM3420AM5-8.4 makes it an ideal choice for a broad range of applications. It is particularly well-suited for portable devices that require efficient power management to extend battery life and ensure device safety. The device is also used in power banks, backup battery systems, and other products that rely on lithium-ion battery technology.

Technical Specifications

Parameter Value Output Voltage 8.4V Output Current Adjustable with External Components Package Type SOT-23 Operating Temperature -40°C to +85°C

For those seeking a reliable and efficient battery management solution, the LM3420AM5-8.4 from Texas Instruments stands out as a sophisticated option that ensures peak performance and safety for your lithium-ion battery applications.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3135 $50.8970
53+ $1.8983 $100.6099
82+ $1.8390 $150.7980
113+ $1.7797 $201.1061
146+ $1.7203 $251.1638
195+ $1.5424 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess