EN
  • EN
  • DE

HMC707LP5E

Part No HMC707LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 0.5 dB LSB 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 700 - 1200 MHz | IC AMP WIMAX 700MHZ-1.2GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 700MHz ~ 1.2GHz
P1dB 21dBm
Gain 29dB
Noise Figure 0.8dB
RF Type WiMAX / WiBro
Supply Voltage (V) 2.7V ~ 3.3V, 4.5V ~ 5.5V
Supply Current 88mA
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC707
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1181471-HMC707LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC707LP5E CAD Model

Description

Analog Devices Inc. HMC707LP5E Fractional-N PLL with Integrated VCO

The HMC707LP5E from Analog Devices Inc. is a high-performance, Fractional-N Phase-Locked Loop (PLL) synthesizer with an integrated Voltage-Controlled Oscillator (VCO). This advanced component is designed to meet the demanding requirements of wireless infrastructure, test and measurement equipment, and broadband communication systems. The HMC707LP5E offers a unique combination of features that enable precise frequency generation and signal modulation across a broad range of applications.

At the heart of the HMC707LP5E is its Fractional-N PLL, which allows for fine frequency resolution while maintaining low phase noise and spurious performance. The integrated VCO further simplifies design by reducing the number of external components required, thus conserving board space and potentially reducing overall system cost.

The device operates over a wide frequency range and includes a dual-modulus prescaler, a phase frequency detector (PFD), a precision charge pump, and a programmable fractional divider. This level of integration allows for a high degree of flexibility in frequency planning, making it an ideal solution for complex systems that require agile frequency synthesis.

Key features of the HMC707LP5E include:

  • Wide frequency range operation, enabling versatile use in various applications.
  • Low phase noise performance, ensuring signal integrity for high-quality communication links.
  • Integrated VCO, which minimizes the need for external components.
  • Programmable fractional divider, providing fine frequency resolution.
  • Lock detect feature, which provides a digital output indicating lock status.
  • Fast lock-up time, important for applications requiring quick frequency changes.

The device is housed in a compact 5x5 mm QFN package, which is suitable for space-constrained applications. Additionally, it is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

For designers looking for a high-quality, flexible frequency synthesis solution, the HMC707LP5E from Analog Devices Inc. offers a powerful feature set that can help streamline the design process and enhance overall system performance. Whether used in wireless infrastructure, test and measurement, or broadband communications, this PLL with integrated VCO is a robust choice for sophisticated electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess