EN
  • EN
  • DE

MT9P031I12STM-DR

Part No MT9P031I12STM-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 5MP MONO CMOS 48LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 53
Voltage - Supply 1.7V ~ 1.9V, 2.6V ~ 3.1V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number MT9P031
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 246627-MT9P031I12STM-DR
Ultra Librarian 3D Model Ultra Librarian MT9P031I12STM-DR CAD Model

Description

The MT9P031I12STM-DR is a high-quality CMOS image sensor from ON Semiconductor, designed to deliver exceptional image quality and performance for a wide range of imaging applications. This sensor features a 1/2.5-inch optical format and provides a resolution of 5 megapixels, making it an excellent choice for applications requiring high-resolution imaging with compact form factors.

Key Features

  • Resolution: The sensor boasts a high resolution of 5 megapixels (2592 x 1944 pixels) which is ideal for capturing detailed images.
  • Optical Format: It has a 1/2.5-inch optical format, which strikes a balance between size and image quality, suitable for both consumer and industrial applications.
  • Pixel Size: Each pixel measures 2.2 µm x 2.2 µm, allowing for excellent light sensitivity and image quality.
  • Frame Rate: The MT9P031I12STM-DR supports a variable frame rate, providing flexibility for different imaging requirements.
  • Shutter: It features an electronic rolling shutter that facilitates the capture of high-speed motion without distortion.
  • Dynamic Range: The sensor is equipped with a wide dynamic range, enabling it to perform well in varying lighting conditions.
  • Interface: It includes a simple two-wire serial interface for easy integration and communication with other system components.

Applications

The versatility of the MT9P031I12STM-DR makes it suitable for a broad range of applications including:

  • Security and surveillance systems
  • Industrial imaging and inspection
  • Medical devices
  • Automotive and avionics imaging systems
  • Scientific instrumentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MT9P031I12STM-DR is no exception. It is designed to meet the rigorous demands of various industries, ensuring reliability and performance in even the most challenging environments.

You May Also Be Interested in

NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3571 $73.0713
5+ $22.7857 $113.9285
7+ $22.0000 $154.0000
10+ $20.4286 $204.2860
13+ $19.6429 $255.3577
16+ $18.8572 $301.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,555 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess