EN
  • EN
  • DE

MAX8731AETI+TS

Part No MAX8731AETI+TS
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 312324-MAX8731AETI+TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8731AETI+TS CAD Model

Description

The MAX8731AETI+TS from Maxim Integrated is a highly efficient, multi-chemistry battery charger designed for use in portable electronics such as laptops, handheld devices, and other battery-powered applications. This sophisticated integrated circuit (IC) is engineered to provide a reliable charging solution that can adapt to the needs of various battery chemistries, including lithium-ion (Li-ion), nickel-metal hydride (NiMH), and nickel-cadmium (NiCd) batteries.

Key Features

  • Multi-Chemistry Charging: The MAX8731AETI+TS is compatible with Li-ion, NiMH, and NiCd batteries, making it a versatile choice for a wide range of applications.
  • High Efficiency: With its advanced charging algorithm, it ensures high efficiency and fast charging times, reducing energy consumption and heat generation.
  • Integrated MOSFETs: The built-in synchronous-rectified buck topology with internal MOSFETs minimizes external component count and simplifies the design process.
  • Programmable Charge Parameters: Charge current, charge voltage, and other parameters can be programmed via an I2C-compatible interface, providing flexibility and precision in managing the charging process.
  • Thermal Management: The device includes thermal protection features to safeguard against overheating during the charging cycle.
  • Compact Package: Housed in a small, 28-pin TQFN package, the MAX8731AETI+TS saves space on the PCB, making it ideal for compact devices.

Applications

  • Notebook Computers
  • Portable Equipment
  • Handheld Devices
  • Smart Batteries

The MAX8731AETI+TS is not just a battery charger; it's a powerful management tool that ensures the longevity and reliability of battery-powered devices. Its advanced features and programmability make it a top choice for designers looking to optimize their power management solutions. With Maxim Integrated's reputation for quality and performance, the MAX8731AETI+TS is an excellent choice for your next project requiring efficient and flexible battery charging.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8683 $58.4196
29+ $3.9940 $115.8260
45+ $3.8693 $174.1185
62+ $3.7445 $232.1590
80+ $3.6198 $289.5840
107+ $3.2456 $347.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess