EN
  • EN
  • DE
  • IT

MT9P031I12STM-DP1

Part No MT9P031I12STM-DP1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 5MP MONO CMOS 48LCC  /  CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 48-iLCC (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 53
Voltage - Supply 1.7V ~ 1.9V, 2.6V ~ 3.1V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number MT9P031
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MT9P031I12STM-DP1-ND,MT9P031I12STM-DP1OS
Standard Package 240
Win Source Part Number 992749-MT9P031I12STM-DP1
Ultra Librarian 3D Model Ultra Librarian MT9P031I12STM-DP1 CAD Model

Description

ON Semiconductor MT9P031I12STM-DP1

The MT9P031I12STM-DP1 is a high-performance CMOS digital image sensor from ON Semiconductor, featuring a 1/2.5-inch optical format and an impressive 5-megapixel resolution. This sensor is designed to capture high-quality images with its array of active-pixel 2592 x 1944, making it an ideal component for a wide range of applications, including surveillance, industrial imaging, and medical devices.

Equipped with a sophisticated pixel design, the sensor provides users with superior low-light performance, which is crucial for capturing clear and detailed images under varying lighting conditions. The MT9P031I12STM-DP1 also boasts a high dynamic range, ensuring excellent image quality with less noise and more detail in both bright and dark areas of the image.

One of the key features of this sensor is its flexibility in terms of frame rate and resolution. It supports multiple readout modes, allowing users to select the best combination of resolution and frame rate for their specific application. This includes a full-resolution mode that can capture images at 14 frames per second (fps), as well as a windowed VGA mode that significantly increases the frame rate for applications requiring faster image capture.

The MT9P031I12STM-DP1 is also designed for ease of integration into a variety of systems. It comes with a simple two-wire serial interface for configuring the sensor settings, and its electronic shutter functionality eliminates the need for mechanical shutter components. Furthermore, the sensor's low power consumption makes it suitable for portable and battery-powered devices, where energy efficiency is a priority.

In summary, the ON Semiconductor MT9P031I12STM-DP1 is a versatile and powerful image sensor that offers high resolution, excellent low-light performance, and a range of features that make it adaptable to a variety of imaging needs. Its combination of quality, performance, and flexibility makes it an outstanding choice for designers and engineers looking to incorporate advanced imaging capabilities into their products.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.8896
ON Semiconductor
2MP 1/2 CIS SO / CMOS Image Sensor 1820H x 940V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $54.8383
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $242.3882
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $11.2749
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $26.8277
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0494
ON Semiconductor
IMAGE SENS CMOS 1MP 1/4 8X7 IBGA / CMOS Image Sensor 3µm x 3µm
Lowest to $36.2740
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Lowest to $58.6936
ON Semiconductor
IMAGE SENSOR VGA 1/4 CIS SOC / CMOS Image Sensor 5.6µm x 5.6µm
Lowest to $5.2639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess