EN
  • EN
  • DE

AR0220AT4R00XUEA1-DPBM

Part No AR0220AT4R00XUEA1-DPBM
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 2MP 1/2 CIS SO / CMOS Image Sensor 1820H x 940V 4.2µm x 4.2µm 87-IBGA (12x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type CMOS
Pixel Size 4.2µm x 4.2µm
Active Pixel Array 1820H x 940V
Frames per Second 60
Voltage - Supply 1.14V ~ 1.26V
Package / Case 87-LBGA
Supplier Device Package 87-IBGA (12x9)
Temperature Range - Operating -40°C ~ 105°C (TA)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1357178-AR0220AT4R00XUEA1-DPBM
Ultra Librarian 3D Model Ultra Librarian AR0220AT4R00XUEA1-DPBM CAD Model

Description

Product Overview: AR0220AT4R00XUEA1-DPBM

The AR0220AT4R00XUEA1-DPBM is a cutting-edge image sensor developed by ON Semiconductor, designed to deliver superior image quality and performance for a variety of applications. This sensor is part of the AR0220AT series, which is renowned for its high-resolution imaging capabilities and versatility in different lighting conditions.

Key Features

  • Resolution: The sensor boasts a 2.3 Megapixel resolution, providing clear and detailed images for both still photography and video capture.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, this sensor captures more light, improving low-light performance and reducing noise.
  • Optical Format: The 1/2.7-inch optical format ensures compatibility with a wide range of lenses and optical systems.
  • Frame Rate: High frame rate capabilities enable smooth video capture, making it ideal for surveillance, automotive, and industrial applications.
  • Dynamic Range: The sensor features an extended dynamic range, allowing it to capture details in both bright and dark areas of a scene.
  • Interface: It comes equipped with a versatile digital parallel interface, making it easy to integrate into various systems.

Applications

The AR0220AT4R00XUEA1-DPBM is suitable for a wide array of applications, including but not limited to:

  • Security and surveillance cameras
  • Automotive in-cabin and rear-view cameras
  • Industrial machine vision systems
  • Advanced driver-assistance systems (ADAS)
  • Drone and aerial imaging systems

Performance and Quality

ON Semiconductor's commitment to quality ensures that the AR0220AT4R00XUEA1-DPBM sensor meets the highest industry standards. The sensor's robust design and advanced imaging technology make it a reliable choice for professional and commercial use. Its performance in various lighting conditions, combined with its high resolution and frame rate, offer unparalleled imaging solutions for demanding environments.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess