EN
  • EN
  • DE

MT9P001I12STC-B-DR

Part No MT9P001I12STC-B-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 15
Voltage - Supply 1.7V ~ 1.9V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number MT9P001
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 804536-MT9P001I12STC-B-DR
Ultra Librarian 3D Model Ultra Librarian MT9P001I12STC-B-DR CAD Model

Description

The MT9P001I12STC-B-DR is a cutting-edge digital image sensor from ON Semiconductor, renowned for its exceptional image quality and advanced features. Designed to meet the rigorous demands of both professional and consumer-level imaging applications, this sensor is an ideal choice for a wide range of products, including digital still cameras, security systems, industrial cameras, and medical imaging devices.

Key Features:

  • High Resolution: The sensor boasts a high resolution of 10 megapixels, providing stunning image clarity and detail for capturing crisp and clear images.
  • Pixel Size: With a pixel size of 1.12 microns, it delivers a perfect balance between high resolution and sensor size, enabling compact camera designs without compromising on image quality.
  • Advanced Pixel Technology: Utilizing ON Semiconductor's advanced pixel technology, the MT9P001I12STC-B-DR ensures excellent image quality with reduced noise, improved dynamic range, and accurate color reproduction.
  • Flexible Frame Rates: The sensor supports a variety of frame rates, making it versatile for different video applications and allowing for high-speed image capture.
  • Electronic Shutter: Its electronic rolling shutter feature helps in reducing the distortion in fast-moving scenes, making it suitable for action photography and video recording.

Technical Specifications:

  • Resolution: 10 Megapixels
  • Pixel Size: 1.12 µm x 1.12 µm
  • Optical Format: 1/2.3 inch
  • Shutter Type: Electronic Rolling Shutter
  • Frame Rate: Variable, depending on resolution and mode
  • Interface: Serial, parallel
  • Supply Voltage: Core 1.8V, Analog 2.8V, I/O 1.7V to 3.0V

ON Semiconductor's MT9P001I12STC-B-DR image sensor is designed for easy integration into a variety of camera systems with its compact size and flexible interfacing options. Whether you are developing a high-end digital camera or a sophisticated surveillance system, this sensor can provide the high-quality imaging capabilities you need to stand out in the market.

You May Also Be Interested in

MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1353 $63.4059
7+ $17.3419 $121.3933
11+ $16.7999 $184.7989
15+ $16.2580 $243.8700
19+ $15.7161 $298.6059
25+ $14.0903 $352.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess