EN
  • EN
  • DE

NOIP1SE0480A-STI1

Part No NOIP1SE0480A-STI1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC CMOS IMAGE SENSOR 1/3.6"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 37 Weeks
Features CMOS Image Sensor 808H x 608V 4.8µm x 4.8µm 54-ODCSP (6x4.2)
Manufacturer ON Semiconductor
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 54-WFBGA, CSPBGA
Case / Package 54-ODCSP (6x4.2)
Family Name NOIP1SE0480
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887489-NOIP1SE0480A-STI1
Ultra Librarian 3D Model Ultra Librarian NOIP1SE0480A-STI1 CAD Model

Description

The NOIP1SE0480A-STI1 is a high-performance CMOS image sensor from ON Semiconductor, designed to deliver exceptional image quality with advanced pixel technology. This sensor is specifically tailored for industrial and scientific imaging applications where precision and reliability are paramount.

Key Features

  • Resolution: The sensor boasts a resolution of 4.8 Megapixels, providing high-definition imaging capabilities for detailed analysis.
  • Pixel Size: With a pixel size of 5.5 µm x 5.5 µm, it ensures excellent sensitivity and signal-to-noise ratio, making it ideal for low-light conditions.
  • Global Shutter: It features a global shutter, which captures the entire image simultaneously, eliminating motion blur and distortion in fast-moving scenes.
  • Frame Rate: The sensor supports a high frame rate, enabling real-time imaging and video capture without compromising on image quality.
  • Dynamic Range: The wide dynamic range allows the sensor to perform well in environments with varying lighting conditions, from bright to dim.

Applications

The NOIP1SE0480A-STI1 sensor is versatile and can be used in a variety of applications, including:

  • Machine Vision Systems
  • High-Speed Inspection
  • Medical Imaging
  • Scientific Research
  • Security and Surveillance

Technical Specifications

Parameter Value
Resolution 4.8 MP
Pixel Size 5.5 µm x 5.5 µm
Shutter Type Global
Frame Rate High
Dynamic Range Wide

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The NOIP1SE0480A-STI1 sensor undergoes rigorous testing to ensure it meets the stringent requirements for industrial and scientific use.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess