EN
  • EN
  • DE

MDIS4N60TH

Part No MDIS4N60TH
Manufacturer MagnaChip Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-251A
Manufacturer MagnaChip Semiconductor
Manufacturer Homepage www.magnachip.co.kr
Win Source Part Number 754813-MDIS4N60TH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MDIS4N60TH CAD Model

Description

The MDIS4N60TH is a 600V N-channel enhancement mode power MOSFET from MagnaChip Semiconductor. It's designed for high-efficiency, high-speed switching applications. This MOSFET utilizes advanced planar technology to achieve a low on-resistance and gate charge, making it suitable for various power management systems.

Applications:

  • Power Factor Correction (PFC) circuits
  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-voltage DC-DC converters
  • Lighting ballasts

Features:

  • 600V Drain-Source Voltage (VDS)
  • 4A Continuous Drain Current (ID)
  • Low On-Resistance (RDS(on)): Typically around 1.9 Ohms at VGS = 10V
  • Low Gate Charge (Qg): Ensures fast switching speeds
  • dv/dt Ruggedness: High immunity to voltage spikes
  • Improved Avalanche Ruggedness
  • RoHS Compliant

Benefits:

  • Improved Power Efficiency: Low RDS(on) minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • Fast Switching Speed: Low gate charge allows for faster switching, reducing switching losses and improving overall system performance.
  • Enhanced Reliability: High dv/dt ruggedness and avalanche capability ensure robust operation in demanding environments.
  • Simplified Thermal Management: Lower losses contribute to reduced heat generation, simplifying thermal design and improving system reliability.
  • Compact Design: Enables smaller and lighter power supply designs.

Additional Details:

The MDIS4N60TH is typically available in a TO-251 or TO-252 package. It is designed for applications requiring high voltage and moderate current switching. The gate threshold voltage is typically around 3V. It is important to consult the datasheet for precise specifications, thermal characteristics, and application guidelines. The MOSFET's internal gate resistance and capacitances influence switching behavior, and proper gate drive design is crucial for optimal performance. This device offers a good balance of cost and performance for a wide range of power electronics applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess