EN
  • EN
  • DE

MT9M114EBLSTCZ-CR

Part No MT9M114EBLSTCZ-CR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS 55ODCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 1.9µm x 1.9µm
Active Pixel Array 1296H x 976V
Frames per Second 120
Voltage - Supply 1.7V ~ 1.95V
Package / Case 55-WFBGA, CSPBGA
Supplier Device Package 55-ODCSP (4.65x3.85)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number MT9M114
Standard Package 3,840 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 645319-MT9M114EBLSTCZ-CR
Ultra Librarian 3D Model Ultra Librarian MT9M114EBLSTCZ-CR CAD Model

Description

ON Semiconductor MT9M114EBLSTCZ-CR Product Overview

The MT9M114EBLSTCZ-CR is a high-performance, versatile camera module solution from ON Semiconductor, a renowned leader in the imaging technology industry. This compact camera module is specifically designed to meet the sophisticated needs of modern imaging applications, making it an ideal choice for a wide range of products, including smartphones, tablets, laptops, and security systems.

Key Features and Benefits

  • High Image Quality: The MT9M114EBLSTCZ-CR is equipped with a 1/6-inch CMOS active-pixel digital image sensor, capable of capturing high-quality images with superb clarity and color reproduction. This sensor technology ensures excellent performance even in low-light conditions.
  • Resolution: The camera module supports a resolution of 1280 x 720 pixels, providing crisp and clear images for HD video recording and still photography. Its high pixel count enables users to capture detailed images suitable for various applications.
  • Advanced Processing Capabilities: Featuring sophisticated on-chip image processing, the MT9M114EBLSTCZ-CR offers features such as automatic exposure control, white balance, and defect correction. These features help in delivering a superior image quality without the need for extensive post-processing.
  • Integration: With its small form factor and low power consumption, the MT9M114EBLSTCZ-CR is easy to integrate into compact devices. Its efficient design allows for seamless incorporation without compromising the battery life or overall design of the product.
  • Flexibility: ON Semiconductor provides comprehensive support for this camera module, including reference designs and technical documentation, which simplifies the development process for engineers and designers.

Applications

The MT9M114EBLSTCZ-CR is versatile enough to be used in a variety of applications. Its high-quality imaging capabilities make it suitable for:

  • Mobile and portable devices
  • Notebook and web cameras
  • Surveillance and security cameras
  • Video conferencing systems
  • Industrial and automotive vision systems

Overall, the MT9M114EBLSTCZ-CR from ON Semiconductor is a powerful camera module that offers exceptional image quality and advanced features, making it a top choice for manufacturers looking to enhance their products with superior imaging capabilities.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (7x7)
Lowest to $27.8210

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4490 $52.2450
12+ $8.5735 $102.8820
19+ $8.3056 $157.8064
25+ $8.0377 $200.9425
33+ $7.7698 $256.4034
44+ $6.9660 $306.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,589 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess