EN
  • EN
  • DE

ADP3419JRM

Part No ADP3419JRM
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Driver 1-OUT High Side/Low Side Inv/Non-Inv 10-Pin MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173292-ADP3419JRM
Popularity Low
Supply and Demand Status Limited
Family Name ADP3419
Introduction Date January 02, 2008
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3419JRM CAD Model

Description

The ADP3419JRM is a highly integrated solution from Analog Devices Inc., designed to cater to the demanding needs of power management in complex electronic systems. As an integral part of the power control architecture, this device is particularly well-suited for applications such as CPU power supplies, DC-to-DC converters, and other power conversion tasks that require precise and efficient control.

Key Features:

  • Dual MOSFET Drivers: The ADP3419JRM is equipped with two high-speed drivers capable of driving both the high-side and low-side N-channel MOSFETs in a synchronous buck converter topology. This feature ensures efficient power conversion and helps to reduce switching losses.
  • Adaptive Dead-Time Control: To optimize efficiency, the device offers adaptive dead-time control, which adjusts the timing between the high-side and low-side drivers to minimize dead-time losses while preventing shoot-through.
  • Wide Supply Voltage Range: This product supports a wide supply voltage range, making it versatile for various system designs and ensuring compatibility with a broad spectrum of power sources.
  • Fast Propagation Delays: The ADP3419JRM boasts fast propagation delays, which is critical for maintaining tight control over the switching of power devices and for responding quickly to changes in load conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, thus protecting the system from potential damage due to insufficient power.

Applications:

The ADP3419JRM is ideal for a variety of applications that require efficient and reliable power management. These include:

  • Desktop and Notebook Computers
  • Graphics Cards
  • Netcom Equipment
  • Servers and Workstations
  • Point of Load (POL) Modules

Technical Specifications:

Parameter Value
Package 10-MSOP (Mini Small Outline Package)
Temperature Range -40°C to +85°C
RoHS Compliant Yes

With its robust feature set, the ADP3419JRM from Analog Devices Inc. ensures high performance and reliability for advanced power management systems.

You May Also Be Interested in

Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0060 $66.0360
13+ $9.0309 $117.4017
20+ $8.7480 $174.9600
28+ $8.4662 $237.0536
36+ $8.1843 $294.6348
48+ $7.3377 $352.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess