EN
  • EN
  • DE

MT9M021IA3XTM-DRBR

Part No MT9M021IA3XTM-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 1.6MP CMOS 48-LCC / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number MT9M021
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1379268-MT9M021IA3XTM-DRBR
Ultra Librarian 3D Model Ultra Librarian MT9M021IA3XTM-DRBR CAD Model

Description

ON Semiconductor MT9M021IA3XTM-DRBR: A Cutting-Edge Image Sensor

The MT9M021IA3XTM-DRBR from ON Semiconductor is a high-performance digital image sensor that stands out in the field of advanced imaging solutions. This sensor is designed to deliver exceptional image quality with its 1/3-inch CMOS active-pixel digital image sensor technology. With its 720p resolution and a frame rate of 60 frames per second, it is an ideal choice for a wide range of applications including industrial imaging, surveillance systems, and automotive products.

This sophisticated sensor features an array of 1280 by 800 pixels, each of which is 3.75 µm in size, allowing for detailed and sharp images. The MT9M021IA3XTM-DRBR is also equipped with ON Semiconductor's advanced pixel technology, providing excellent low-light performance, which is critical for security cameras and outdoor imaging applications that require operation under varying lighting conditions.

Moreover, the sensor supports a flexible row-skip mode, enabling users to read out specific regions of interest, which is particularly useful for applications that do not require the full image resolution or for those that need to increase frame rates. This feature also helps to reduce the amount of data processing required, saving on both power consumption and the need for high-bandwidth data interfaces.

The MT9M021IA3XTM-DRBR also comes with an integrated high dynamic range (HDR) function. This allows the sensor to capture clear images even in scenes where there are both very bright and very dark areas, which is often a challenge for standard image sensors. This makes the sensor highly adaptable to complex lighting environments, such as those found in outdoor and automotive settings.

For ease of integration, the MT9M021IA3XTM-DRBR is designed with a simple two-wire serial interface for comprehensive programmability of the frame rate, exposure, gain settings, and other key parameters. The sensor's digital output is also compatible with a wide range of processors and FPGAs, making it a versatile solution for many embedded systems.

In summary, the ON Semiconductor MT9M021IA3XTM-DRBR image sensor is a robust and flexible component that provides high-resolution imaging capabilities suitable for a variety of demanding applications. Its advanced features ensure that it can deliver superior image quality in even the most challenging conditions.

You May Also Be Interested in

ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess