EN
  • EN
  • DE

2SK2394-6-TB

Part No 2SK2394-6-TB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815442-2SK2394-6-TB
Ultra Librarian 3D Model Ultra Librarian 2SK2394-6-TB CAD Model

Description

ON Semiconductor 2SK2394-6-TB Overview

The ON Semiconductor 2SK2394-6-TB is a high-performance N-Channel MOSFET designed to deliver efficient power management and conversion for a wide range of electronic applications. This device is a testament to ON Semiconductor's commitment to providing innovative, energy-saving technologies that help design engineers to reduce global energy use.

Key Features

  • Low On-Resistance: The 2SK2394-6-TB boasts a low on-resistance, which means it can conduct high currents with minimal voltage drop, ensuring efficient power handling and lower losses in circuits.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can operate at high frequencies, making it ideal for power supplies, DC-DC converters, and motor control circuits.
  • Gate Charge: The device has been optimized for a low gate charge, which reduces the energy needed to turn the MOSFET on and off, thereby improving the overall efficiency of the system.
  • Robust Thermal Performance: With its excellent thermal characteristics, the 2SK2394-6-TB can handle significant power without overheating, contributing to the reliability and longevity of the end application.

Applications

The versatility of the 2SK2394-6-TB allows it to be used in various applications. Some of the common uses include:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives and Controllers
  • Switching Regulators
  • LED Lighting Systems
  • Automotive Electronics

Product Specifications

The 2SK2394-6-TB comes in a TO-220AB package, which is widely accepted for its ease of installation and heat dissipation properties. It operates over a broad temperature range and is designed to meet the stringent requirements of industrial and automotive grade applications.

Quality and Reliability

ON Semiconductor's dedication to quality is evident in the 2SK2394-6-TB, which undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this MOSFET to deliver consistent performance over its lifespan.

With its combination of efficiency, speed, and reliability, the ON Semiconductor 2SK2394-6-TB is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6262 $50.0960
195+ $0.5139 $100.2105
305+ $0.4978 $151.8290
420+ $0.4817 $202.3140
540+ $0.4657 $251.4780
720+ $0.4175 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,186 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess