EN
  • EN
  • DE

LT1057ACN8#PBF

Part No LT1057ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ 8DIP / Op Amp Dual High Speed Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type J-FET
Number of Circuits 2
SR - Slew Rate 14 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 5pA
Voltage - Input Offset 150μV
Operating Supply Current 1.6mA
Dual Supply Voltage (±) ±10 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780170-LT1057ACN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1057
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1057ACN8#PBF CAD Model

Description

Linear Technology's LT1057ACN8#PBF Precision Op Amp

The LT1057ACN8#PBF is a high-performance dual operational amplifier (op amp) from Linear Technology, now part of Analog Devices. Designed with precision, low noise, and high-speed specifications, this op amp is an ideal choice for a wide range of applications, including test equipment, audio and video processing, and telecommunications systems.

Key Features

  • Precision Performance: The LT1057ACN8#PBF boasts a low offset voltage, which ensures accurate signal amplification without significant deviation. This makes it suitable for precision applications where signal integrity is paramount.
  • Low Noise: With its low noise characteristics, the LT1057ACN8#PBF minimizes additional unwanted signals in the output, thereby preserving the quality of the original signal.
  • High Speed: The device features a high slew rate, enabling it to respond quickly to changes in the input signal, which is critical for high-speed signal processing and fast-operating systems.
  • Dual Op Amp Configuration: The dual op amp design allows for flexibility in application, as it can be used in both single and dual operational modes, providing designers with the option to use one IC for multiple purposes.

Product Specifications

  • Package: The LT1057ACN8#PBF is available in an 8-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into various circuit designs.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance in diverse operating conditions.
  • Power Supply: The device is compatible with a wide range of power supplies, adding to its versatility in different system architectures.
  • Stability: It is designed to be stable when driving capacitive loads, which is important for maintaining signal fidelity and preventing oscillations in the output.

The LT1057ACN8#PBF from Linear Technology is a robust and reliable choice for designers looking to enhance the performance of their electronic systems. Its combination of precision, low noise, and high speed makes it an indispensable component for applications that demand the highest quality signal amplification.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess