EN
  • EN
  • DE

2N4391

Part No 2N4391
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description N CHANNEL JFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - JFETs
Manufacturer Microsemi-HI-REL-[MIL]
Series *
Win Source Part Number 127551-2N4391
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N4391 CAD Model

Description

Product Description

The 2N4391 N-channel JFET is engineered for high dynamic range applications with a focus on low distortion and noise. It is tailored to meet the demands of modern precision electronics.

Applications and Projects

  • Precision Sensor Signal Conditioning
  • Advanced Communication Systems
  • Scientific Measurement Equipment
  • High-Fidelity Audio Systems

Features and Benefits

  • Broad dynamic range allowing for wide application use
  • Excellent thermal stability for consistent performance
  • Low distortion characteristics for high signal accuracy

Additional Details

Designed for applications that require minimal signal interference, the 2N4391 is best suited for high-accuracy tasks such as lab equipment and cutting-edge communication technology.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess