Products specifications Report Issue?

Voltage - Breakover 150 ~ 170V
Current - Breakover 200 µA
Current - Hold (Ih) (Max) 100 mA
Current - Peak Output 900 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1494375-MKP1V160RLG
Ultra Librarian 3D Model Ultra Librarian MKP1V160RLG CAD Model

You May Also Be Interested in

Littelfuse Inc.
SIDAC 104-118V 1A TO92
Lowest to $0.8670
ECAD model for K1100E70AP
Littelfuse Inc.
SIDAC 190-210V 1A UNI DO-214AC / Diac/Sidac Thyristor 190 ~ 210V DO-214AC (SMA)
Lowest to $0.7930
ECAD model for K2000S1URP
STMicroelectronics
IC LIGHT IGNITION CIRCUIT I-PAK / Thyristor Surge Protection Devices 180V 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for LIC01-215B-TR
Littelfuse Inc.
Sidac High Voltage Bidirectional Triggers 0.9 AMPERES RMS 120 - 240 VOLTS | SIDAC 220-250V 900MA AXIAL
Need more? Email Us
ECAD model for MKP1V240RLG
Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 270-330V 1A TO202
Need more? Email Us
ECAD model for K3000F1
ON Semiconductor
Sidac High Voltage | SIDAC 120-140V 900MA AXIAL
Need more? Email Us
ECAD model for MKP1V130RL
Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 205-230V 1A TO92
Lowest to $0.5252
ECAD model for K2200E70
Littelfuse Inc.
SIDAC 95-110V 1A UNI DO-15
Need more? Email Us
ECAD model for K1050GURP
Littelfuse Inc.
BATTRAX SLIC PROTEC 90A DO-214AA /
Need more? Email Us
ECAD model for B1100CALRP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention