Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series SWITCHMODE™
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 20 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SBRD8320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2832-SBRD8320T4GTR,2832-SBRD8320T4G-488
Standard Package 2,500
Win Source Part Number 1112373-SBRD8320T4G
Ultra Librarian 3D Model Ultra Librarian SBRD8320T4G CAD Model

Description

ON Semiconductor SBRD8320T4G - Robust Rectifier Diode

The SBRD8320T4G is a high-performance rectifier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This state-of-the-art component is engineered to meet the demanding requirements of modern electronic applications, offering both reliability and efficiency.

Key Features

  • Super Barrier Rectifier (SBR) Technology: The SBRD8320T4G utilizes ON Semiconductor's proprietary Super Barrier Rectifier technology, which provides lower forward voltage drop and reduced leakage current compared to traditional Schottky diodes.
  • High Surge Capability: With its robust design, the SBRD8320T4G can handle high surge currents, making it ideal for applications that experience transient overvoltage conditions.
  • High Temperature Operation: This rectifier is capable of operating at junction temperatures up to 150°C, ensuring stable performance even under elevated temperature conditions.
  • Low Power Loss: The device's low forward voltage drop translates to reduced power loss, which enhances the overall efficiency of the application it is used in and can lead to lower cooling requirements.
  • RoHS Compliant: Adhering to the Restriction of Hazardous Substances (RoHS) directive, the SBRD8320T4G is free from environmentally harmful materials, making it a responsible choice for electronic designs.

Applications

The ON Semiconductor SBRD8320T4G is versatile and can be employed in a broad range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Automotive Charging Systems
  • Lighting Systems
  • Reverse Battery Protection Circuits
  • Freewheeling Diodes in Power Converters

Technical Specifications

The SBRD8320T4G offers a forward current of 8A and a peak repetitive reverse voltage of 200V. Its package type is SMB, which is suitable for surface-mount technology (SMT), and it comes in a tape and reel packaging for ease of manufacturing.

With its combination of efficiency, durability, and compliance with environmental standards, the SBRD8320T4G from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 200V 1A AXIAL
Lowest to $13.4811
ECAD model for 1N4245
Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Vishay
DIODE STANDARD 600V 30A TO263AB
Need more? Email Us
ECAD model for VS-ETU3006S-M3
Taiwan Semiconductor
DIODE STANDARD 400V 1.5A DO204AC
Need more? Email Us
ECAD model for HER155G
Vishay
DIODE STANDARD 400V 3A DO214AB
Need more? Email Us
ECAD model for RS3G-E3/9AT
Vishay
DIODE STANDARD 50V 1A DO214AC
Need more? Email Us
ECAD model for RS1A-E3/5AT
Vishay
DIODE SCHOTTKY 60V 15A TO263AB
Need more? Email Us
ECAD model for VS-15TQ060STRL-M3
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention