Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Essentra Components
Series Richco, FTH
Package Bulk
Type Single Opening
Mounting Type Push In - Reverse Snap Lock
Dimension 0.42" Dia x 0.40" H (10.7mm x 10.3mm)
For Use With/Related Products WIT-18 through -60 and QTE-18 through -50 Ties
Material Nylon, Flame Retardant
Color Natural
Base Product Number FTH-9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names FTH-9-01-C-ND,RPC1201
Standard Package 100
Win Source Part Number 1061619-FTH-9-01-C
Ultra Librarian 3D Model Ultra Librarian FTH-9-01-C CAD Model

Description

The Richco FTH series cable ties are designed for use in cable and wire management.

  • Type: Single opening
  • Color: Natural
  • Package: Bulk
  • Standard Package: 100 units
  • Material: Nylon, flame retardant
  • Mounting Type: Push in - reverse snap lock
  • Dimension: 0.42" Dia x 0.40" H (10.7mm x 10.3mm)
  • ECCN: EAR99
  • REACH: Unaffected
  • Win Source Part Number: 1061619-FTH-9-01-C.

You May Also Be Interested in

Panduit Corp
Need more? Email Us
ECAD model for SGABM30-AT-C0
Panduit Corp
Need more? Email Us
ECAD model for SGTM2S8-C
Panduit Corp
Need more? Email Us
ECAD model for SGABM20-A-C
Panduit Corp
Need more? Email Us
ECAD model for SMS-S6-D
Panduit Corp
Need more? Email Us
ECAD model for SMS-A-C
Panduit Corp
Need more? Email Us
ECAD model for SGABM25-S6-C0
Panduit Corp
Need more? Email Us
ECAD model for SGTM1S6-C
Panduit Corp
CABLE TIE HLDR DUAL SCREW #8 BLK / Dual Opening Cable Tie Holder Black Screw, #8 (M4)
Need more? Email Us
ECAD model for TM2S8-M100
Panduit Corp
Need more? Email Us
ECAD model for SGABM30-AV-C300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention