Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Breakover 120 ~ 140V
Current - Breakover 35μA
Current - Hold (Ih) (Maximum) 100mA
Current - Peak Output 900mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1224001-MKP1V130RL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MKP1V130RL CAD Model

Description

The MKP1V130RL from ON Semiconductor is a robust and versatile series of Silicon Controlled Rectifiers (SCRs) designed to meet a wide array of applications. These SCRs are particularly well-suited for usage in ignition, motor control systems, and over-voltage protection circuits due to their high blocking voltage and current handling capabilities.

Key Features:

  • Peak Repetitive Off-State Voltage (Vdrm): The MKP1V130RL SCRs are capable of withstanding a peak repetitive off-state voltage of up to 600V, making them suitable for various high voltage applications.
  • On-State RMS Current (It RMS): With an impressive on-state RMS current rating of 1.0A, these devices can handle significant power for their size.
  • Surge Current Rating: The SCRs have a surge current rating of up to 10A, which ensures reliable performance during transient conditions.
  • Gate Trigger Voltage (Vgt) and Current (Igt): The device has a low gate trigger voltage and current, which allows for efficient triggering with minimal power loss.
  • Package: The MKP1V130RL series comes in an axial-lead package, offering ease of installation and compatibility with various PCB layouts.
  • Operating Temperature Range: These SCRs can operate over a wide temperature range from -40°C to +110°C, ensuring reliability in harsh environments.

Applications:

The versatile nature of the MKP1V130RL series makes them an excellent choice for a variety of applications, including:

  • Capacitive discharge ignitions
  • Motor control circuits
  • Over-voltage crowbar protection
  • Power control in domestic appliances
  • Power supplies for high voltage applications

ON Semiconductor's commitment to quality ensures that the MKP1V130RL series SCRs deliver consistent performance and reliability. Whether for industrial, automotive, or consumer electronics, these SCRs provide a compact and efficient solution for controlling high power electronics.

You May Also Be Interested in

ON Semiconductor
Sidac High Voltage | SIDAC 120-140V 900MA AXIAL
Need more? Email Us
ECAD model for MKP1V130RL
Littelfuse Inc.
SIDAC 180V DO214AC 2L / Diac/Sidac Thyristor 167 ~ 183V DO-214AC (SMA)
Lowest to $0.9360
ECAD model for K1800S1URP
Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 205-230V 1A TO92
Need more? Email Us
ECAD model for K2200F1
Littelfuse Inc.
SIDAC 190-215V 1A TO92
Lowest to $1.2316
ECAD model for K2000E70
Littelfuse Inc.
THYRISTOR 380V 250A DO214AA / 380V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB
Lowest to $0.6584
ECAD model for P4202SBLRP
Littelfuse Inc.
SIDAC 205-230V 1A DO15 / Diac/Sidac Thyristor 205 ~ 230V DO-15
Lowest to $0.2731
ECAD model for K2200GRP
DB3
STMicroelectronics
DIAC 28-36V 2A DO35
Lowest to $0.0618
ECAD model for DB3
Littelfuse Inc.
Sidac High Voltage Bidirectional Triggers 0.9 AMPERES RMS 120 - 240 VOLTS | SIDAC 220-250V 900MA AXIAL
Need more? Email Us
ECAD model for MKP1V240RLG
Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 205-230V 1A TO92
Lowest to $0.5252
ECAD model for K2200E70

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention